Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2.3V/µs
Gain Bandwidth Product 2.8 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 700 µV
Current - Supply 230µA (x2 Channels)
Current - Output / Channel 22 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MCP604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355824-MCP604-E/P
Ultra Librarian 3D Model Ultra Librarian MCP604-E/P CAD Model

Description

The MCP604-E/P is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to offer a blend of performance, power efficiency, and versatility. This quad op-amp is fabricated on Microchip's advanced CMOS process and is a perfect fit for analog applications that require low power consumption without compromising on performance.

Key Features

  • Low Power Consumption: The MCP604-E/P is optimized for low power requirements, making it ideal for battery-powered applications. It features a quiescent current of just 230 µA (typical), which helps in extending battery life.
  • Wide Supply Voltage Range: It operates with a single supply voltage ranging from 2.7V to 5.5V, or dual supplies of ±1.35V to ±2.75V, providing flexibility in various circuit designs.
  • High Gain Bandwidth Product: With a gain bandwidth product of 14 kHz, this op-amp can be used in a variety of applications, including filters, amplifiers, and other signal processing tasks.
  • Rail-to-Rail Output: The MCP604-E/P offers rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
  • Extended Temperature Range: This device can operate in a wide temperature range from -40°C to +125°C, making it suitable for industrial applications.

Applications

The MCP604-E/P operational amplifier is versatile and can be used in a diverse range of applications including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Medical Devices

With its precision performance and low power consumption, the MCP604-E/P from Microchip Technology is an excellent choice for designers looking to optimize their analog circuit designs. Its robustness and reliability are backed by Microchip's commitment to quality, making it a smart investment for your electronic projects.

You May Also Be Interested in

STMicroelectronics
WIDE BANDWIDTH AND MOS INPUTS SINGLE OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TSH321ID
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $1.5599
ECAD model for TLV2262AIPW
Texas Instruments
HIGH SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS
Lowest to $13.4967
ECAD model for THS4140CDGN
Linear Technology
Dual and Quad Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1368CN8
Texas Instruments
ADVANCED LINCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Lowest to $2.1528
ECAD model for TLV2252AIPWRG4
Analog Devices Inc.
Ultralow Distortion, Ultralow Noise Op Amp
Lowest to $38.2973
ECAD model for AD797BRZ-REEL7
Texas Instruments
LF411 Low Offset, Low Drift JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LF411ACN
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $16.7011
ECAD model for AD8664ARZ
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $6.2243
ECAD model for AD8610ARZ

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0230 $52.2990
31+ $3.3009 $102.3279
47+ $3.1977 $150.2919
65+ $3.0946 $201.1490
84+ $2.9914 $251.2776
112+ $2.6820 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention