EN
  • EN
  • DE

MCP6031T-E/MS

Part No MCP6031T-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.004 V/μs
Gain Bandwidth Product (GBP) 10kHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Operating Supply Current 900nA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058347-MCP6031T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6031T-E/MS CAD Model

Description

Microchip Technology's MCP6031T-E/MS Precision Op-Amp

The MCP6031T-E/MS is a high-precision operational amplifier (op-amp) developed by Microchip Technology, designed to cater to applications requiring low power consumption and high accuracy. This particular model is part of the MCP603x series of op-amps that are known for their exceptional performance in analog circuits. The MCP6031T-E/MS offers a unique combination of features that make it suitable for a wide range of applications, from sensor interfacing to portable electronics.

Key Features

  • Low Power Consumption: The MCP6031T-E/MS is optimized for low power operations, making it ideal for battery-powered devices and energy-efficient applications. It has a quiescent current of just 900 nA, which helps in extending battery life without compromising performance.
  • High Precision: With an offset voltage of just 150 µV and a Gain Bandwidth Product (GBWP) of 10 kHz, this op-amp provides high accuracy, making it perfect for precision measurement and control systems.
  • Extended Temperature Range: This device is capable of operating over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Small Package: The MCP6031T-E/MS comes in an MSOP-8 (Micro Small Outline Package) that is space-efficient, which is beneficial for designs where board space is at a premium.
  • Rail-to-Rail Input/Output: The op-amp features rail-to-rail input and output swing, which allows for a wider dynamic range. This makes it easier to use in systems where the supply voltage is limited.

Applications

The MCP6031T-E/MS is versatile enough to be used in a variety of applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Medical Devices
  • Temperature Sensing and Compensation
  • Battery-Powered Applications

With its high precision and low power characteristics, the MCP6031T-E/MS from Microchip Technology stands out as a reliable choice for designers looking to enhance the performance and efficiency of their analog systems. Its compact size and robustness in various conditions make it an adaptable solution for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess