EN
  • EN
  • DE
  • IT

MCP601-I/ST

Part No MCP601-I/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.8MHZ RRO 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.3 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Operating Supply Current 230μA
Channel Output Current 22mA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 041565-MCP601-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP601-I/ST CAD Model

Description

The MCP601-I/ST is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to provide a blend of high accuracy, low power consumption, and general-purpose utility for a wide range of electronic applications. This op-amp is part of Microchip's MCP601 series, which is renowned for its reliability and versatility in the market.

Key Features:

  • Rail-to-Rail Output: The MCP601-I/ST can swing its output voltage very close to the supply rails, maximizing the dynamic range in battery-operated and single-supply systems.
  • Single Supply Operation: It operates with a single power supply ranging from 2.7V to 5.5V, which makes it ideal for portable devices and systems with constrained power budgets.
  • Low Quiescent Current: The device boasts a low quiescent current of 230 µA (typical), contributing to the efficiency of the overall system and extending the battery life in portable applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 2.8 MHz, the MCP601-I/ST provides sufficient bandwidth for a variety of moderate-speed applications.
  • Extended Temperature Range: The operational amplifier is designed to perform reliably over an industrial temperature range of -40°C to +85°C, ensuring stable operation in harsh environments.
  • Package: It comes in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications while providing adequate thermal performance.

Applications:

The MCP601-I/ST is used in a variety of applications including, but not limited to, analog filters, sensor interfaces, battery-powered devices, and data acquisition systems. Its low power consumption and wide supply voltage range make it particularly well-suited for portable medical devices, consumer electronics, and industrial control systems.

Quality and Support:

Microchip Technology is committed to providing high-quality products and customer support. The MCP601-I/ST is backed by Microchip's robust technical support and documentation, ensuring that designers can integrate this op-amp into their systems with confidence and ease.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0617 $53.0850
115+ $0.8711 $100.1765
180+ $0.8439 $151.9020
245+ $0.8167 $200.0915
320+ $0.7895 $252.6400
425+ $0.7078 $300.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess