EN
  • EN
  • DE

MCP601-E/P

Part No MCP601-E/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.7V to 5.5V Single-Supply CMOS Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 2.3 V/μs
GBP - Gain Bandwidth Product 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Operating Supply Current 230μA
Output Current per Channel 22mA
Dual Supply Voltage (±) 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
RoHS State Request Verification
Win Source Part Number 1221134-MCP601-E/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP601
Introduction Date July 08, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP601-E/P CAD Model

Description

Microchip Technology MCP601-E/P Operational Amplifier

The MCP601-E/P is a high-performance, single-supply operational amplifier (op-amp) developed by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed with precision and power efficiency in mind, this op-amp is an ideal choice for a wide range of applications in consumer, automotive, and industrial markets.

With a typical operating voltage range of 2.7V to 5.5V, the MCP601-E/P is perfectly suited for battery-powered devices and low-voltage systems. Its rail-to-rail output swing ensures maximum dynamic range, which is particularly useful in single-supply operations and when interfacing with analog-to-digital converters (ADCs).

The MCP601-E/P boasts a gain bandwidth product of 2.8 MHz with a low typical quiescent current of 230 µA, making it an excellent choice for applications where power consumption and bandwidth are critical considerations. Additionally, the device features a chip select (CS) pin that reduces the quiescent current to a mere 1 nA during standby mode, further conserving power in applications with intermittent operation.

One of the key advantages of the MCP601-E/P is its robust design, which provides protection against over-temperature conditions and includes electrostatic discharge (ESD) protection up to 4 kV. This makes the op-amp resilient in harsh environments and reliable over the long term.

The op-amp is presented in a PDIP-8 (Plastic Dual In-line Package) form, which is a through-hole package suitable for prototyping and production in a wide variety of printed circuit board (PCB) layouts. Its standard pin configuration facilitates easy integration into existing designs.

Applications that can benefit from the MCP601-E/P include sensor interfacing, portable instrumentation, analog filters, and many other analog circuits requiring high performance with stringent power budgets. Whether you're designing a sophisticated medical device or a simple analog interface, the MCP601-E/P from Microchip Technology offers the reliability, efficiency, and precision you need to ensure your project's success.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official Microchip Technology datasheets and support documentation.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess