EN
  • EN
  • DE

MCP6007-E/MS

Part No MCP6007-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.9V/µs
Gain Bandwidth Product 1 MHz
Voltage - Input Offset 1.6 mV
Current - Supply 50µA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6007
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 150-MCP6007-E/MS
Standard Package 100
Win Source Part Number 1321667-MCP6007-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6007-E/MS CAD Model

Description

The MCP6007-E/MS from Microchip Technology is a high-precision operational amplifier (op-amp) that offers a blend of performance, power efficiency, and versatility, making it well-suited for a wide range of applications. This particular model is encapsulated in an MSOP-8 package, which is designed for space-constrained applications.

Key Features

  • Gain Bandwidth Product: The MCP6007-E/MS boasts a 1 MHz Gain Bandwidth Product (GBWP), which allows for a decent balance between speed and power consumption.
  • Supply Voltage: It operates with a single supply voltage ranging from 1.8V to 6.0V, making it ideal for battery-powered devices and low-voltage applications.
  • Quiescent Current: The device has a low quiescent current of 100 µA (typical), contributing to the efficiency of the system in which it is used.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
  • Extended Temperature Range: It is rated for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The MCP6007-E/MS is suitable for a variety of applications, including:

  • Portable instrumentation
  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MCP6007-E/MS is no exception. Each unit undergoes rigorous testing to ensure that it meets the high standards expected from Microchip products.

Ordering Information

The product is available with the part number MCP6007-E/MS and can be ordered through Microchip Technology's official distributors or their website. For detailed product specifications, datasheets, and support resources, please refer to the manufacturer's product page.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5774 $51.9660
215+ $0.4738 $101.8670
330+ $0.4590 $151.4700
455+ $0.4442 $202.1110
585+ $0.4294 $251.1990
780+ $0.3850 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,890 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess