EN
  • EN
  • DE

LM248DT

Part No LM248DT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.3MHZ 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 30nA
Voltage - Input Offset 1mV
Operating Supply Current 2.1mA
Channel Output Current 25mA
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 018727-LM248DT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM248DT CAD Model

Description

STMicroelectronics LM248DT Quad Operational Amplifier

The LM248DT from STMicroelectronics is a high-performance quad operational amplifier that is designed to offer a perfect balance of features for a wide array of applications. This versatile component is part of the LMx24 series, which are quadruple operational amplifiers similar to the LM124, LM224, and LM324 series, and are known for their low-power consumption and stable operation.

The device is presented in a compact SO-14 (Small Outline Package) which is suitable for surface-mount technology, making it an ideal choice for space-constrained applications. The LM248DT operates over a wide range of power supply voltages, from ±2V to ±16V or a single supply from 3V to 32V, providing designers with flexibility in various circuit configurations.

With its low input bias and offset currents, the LM248DT is particularly suitable for high-accuracy applications. The low input offset voltage and offset voltage drift further enhance this precision, ensuring reliable performance over temperature variations. Additionally, the operational amplifier boasts a high gain bandwidth product and a high slew rate, which makes it well-suited for high-speed signal conditioning, filtering, and amplification tasks.

The LM248DT is characterized by its low power consumption, which is a critical feature for battery-powered devices and energy-sensitive applications. This characteristic, combined with its wide operating voltage range, makes it an excellent choice for portable and remote sensing applications, as well as industrial, automotive, and consumer electronics.

Furthermore, the device features short-circuit protection and its inputs and outputs are designed to withstand voltage surges without sustaining damage. This robustness is essential for applications that may experience unpredictable electrical environments.

In summary, the LM248DT quad operational amplifier from STMicroelectronics is a reliable and versatile component that offers a combination of low power consumption, high precision, and robustness, making it a go-to choice for designers looking to optimize their circuitry across a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2657 $50.4830
405+ $0.2486 $100.6830
625+ $0.2400 $150.0000
900+ $0.2229 $200.6100
1,170+ $0.2143 $250.7310
1,460+ $0.2058 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess