EN
  • EN
  • DE

MCP6004T-I/ST

Part No MCP6004T-I/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 4.5mV
Operating Supply Current 100μA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 003379-MCP6004T-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6004T-I/ST CAD Model

Description

The MCP6004T-I/ST is a high-performance, quad-channel operational amplifier from Microchip Technology, designed to offer a perfect blend of power efficiency and accuracy for a wide range of applications. This op-amp operates with a single supply voltage as low as 1.8V and up to 6V, making it an ideal choice for battery-operated devices and low-voltage systems.

Key Features

  • Quad Operational Amplifiers: Four independent op-amps in a single package allow for compact and versatile circuit designs.
  • Low Power Consumption: With a quiescent current of just 100 µA per amplifier, the MCP6004T-I/ST is optimized for battery-powered applications.
  • Extended Temperature Range: This device can operate over a temperature range of -40°C to +125°C, suitable for industrial environments.
  • Gain Bandwidth Product: A 1 MHz gain bandwidth product ensures adequate frequency response for a variety of applications.
  • Supply Voltage Range: Flexible operation with a supply voltage range from 1.8V to 6V, accommodating both standard and low-voltage requirements.
  • Rail-to-Rail Output: The output can swing rail-to-rail, maximizing the dynamic range in low-voltage applications.
  • Available in TSSOP-14 Package: The MCP6004T-I/ST comes in a thin shrink small-outline package, which is ideal for space-constrained applications.

Applications

The MCP6004T-I/ST is a versatile component that can be used in a variety of electronic circuits and systems, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices

With its low power consumption and wide operating voltage range, the MCP6004T-I/ST from Microchip Technology is an excellent choice for designers looking to create energy-efficient and reliable circuits without compromising on performance.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess