EN
  • EN
  • DE

MCP4652T-502E/UN

Part No MCP4652T-502E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 257TAP 10MSOP / Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Mfr Microchip Technology
Series -
Package Tape & Reel
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 5k
Interface I²C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4652
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382863-MCP4652T-502E/UN
Ultra Librarian 3D Model Ultra Librarian MCP4652T-502E/UN CAD Model

Description

The Microchip MCP4652T-502E/UN is a digital potentiometer that offers a versatile and programmable solution for adjusting resistance values in electronic circuits. This component is part of Microchip's MCP4652 series, which are known for their reliability and precision in various applications.

Key Features

  • Resistance Value: The MCP4652T-502E/UN has a resistance value of 5 kΩ, which can be adjusted digitally through an I²C interface.
  • Dual-Channel: This device features two independent potentiometer channels, which allows for simultaneous control of two separate signal paths or the adjustment of two resistances in a single package.
  • Non-Volatile Memory: It includes non-volatile memory (EEPROM) to store the desired resistance settings, ensuring that the last programmed settings are retained even after the device is powered off and then back on.
  • I²C Interface: The integrated I²C serial interface facilitates easy communication with most microcontrollers, making it simple to integrate into existing designs.
  • Resolution: The MCP4652T-502E/UN offers 8-bit resolution, providing 256 taps for precise control over the resistance adjustments.
  • Operating Voltage: It operates over a wide voltage range from 2.7V to 5.5V, catering to various low-voltage applications.
  • Extended Temperature Range: This digital potentiometer is designed to operate over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Compact Package: Available in an ultra-small 2x3 mm UDFN package, the MCP4652T-502E/UN is ideal for space-constrained applications.

Applications

The MCP4652T-502E/UN is an excellent choice for a variety of applications, including but not limited to:

  • Automated adjustments in audio systems
  • Calibration and control systems
  • Industrial process control
  • Consumer electronics
  • Automotive electronics

With its robust feature set and Microchip's commitment to quality, the MCP4652T-502E/UN digital potentiometer is a reliable and efficient solution for designers looking to add precision resistance tuning to their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess