EN
  • EN
  • DE

MCP4652T-103E/UN

Part No MCP4652T-103E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 10MSOP / Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tape & Reel (TR)
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 10k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1078198-MCP4652T-103E/UN
Ultra Librarian 3D Model Ultra Librarian MCP4652T-103E/UN CAD Model

Description

Microchip Technology MCP4652T-103E/UN Digital Potentiometer

The MCP4652T-103E/UN is a digital potentiometer device designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This digital potentiometer, often referred to as a "digipot," serves as an electronic replacement for traditional mechanical potentiometers. It is utilized in various applications where precise resistance tuning is required, such as in adjustable power supplies, calibration and tuning circuits, and as a part of analog signal processing.

Key Features:

  • Resistance Value: The MCP4652T-103E/UN offers a resistance value of 10kΩ, which is common in a wide range of applications, providing flexibility and compatibility.
  • Resolution: It features a resolution of 7-bits (128 wiper steps), allowing for fine adjustments to the resistance level.
  • Interface: The device is equipped with an I2C interface, enabling easy communication with microcontrollers and other digital systems.
  • Dual Channel: This model includes dual-channel support, which means it contains two independent potentiometers in one package, saving space and reducing component count in multi-channel applications.
  • Non-volatile Memory: It has non-volatile memory (EEPROM) to store the wiper position, ensuring that the last set resistance value is retained even after power is removed.
  • Package: The digipot comes in a compact, 8-lead TSSOP package, making it suitable for space-constrained applications.
  • Operating Voltage: It operates over a wide voltage range, typically from 2.7V to 5.5V, which is ideal for both 3.3V and 5V systems.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance under varying environmental conditions.

Applications:

The MCP4652T-103E/UN is versatile and can be used in numerous applications, such as:

  • Audio equipment for volume and tone control
  • Automated product calibration systems
  • Programmable filters and delays
  • Adjustable power supplies and voltage dividers
  • LED lighting control and dimming

With its precision, reliability, and digital interface, the MCP4652T-103E/UN from Microchip Technology is a versatile component that enhances the functionality and adaptability of electronic designs.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0024 $50.0600
61+ $1.6430 $100.2230
95+ $1.5917 $151.2115
130+ $1.5403 $200.2390
168+ $1.4890 $250.1520
225+ $1.3350 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess