EN
  • EN
  • DE

MCP4562T-502E/MS

Part No MCP4562T-502E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 257TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP4562
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4562T-502E/MSTR, MCP4562T-502E/MS-ND, MCP4562T-502E/MSCT, MCP4562T-502E/MSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884212-MCP4562T-502E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4562T-502E/MS CAD Model

Description

Microchip Technology MCP4562T-502E/MS Digital Potentiometer

The MCP4562T-502E/MS is a high-performance digital potentiometer produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This digital potentiometer offers a versatile solution for applications requiring variable resistance adjustments, all within a compact, surface-mount package.

Key Features:

  • Resistance Value: The device features a 5kΩ (5,000 ohms) resistance value, providing a broad range of adjustment for various circuit designs.
  • Resolution: With 8-bit resolution, the MCP4562T-502E/MS offers 256 resistive steps, allowing for fine-tuning of resistance settings.
  • Memory: It includes non-volatile memory (EEPROM) to store the desired resistance settings, ensuring the device maintains the set resistance value even after power cycling.
  • Interface: The digital potentiometer uses an I2C interface for communication, enabling easy integration into a digital system with minimal pin requirements.
  • Package: The device is available in an MSOP (Micro Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Operating Voltage: It operates over a wide range of supply voltages from 2.7V to 5.5V, accommodating various logic levels and system requirements.
  • Temperature Range: The MCP4562T-502E/MS is designed to function across an extended temperature range, making it suitable for industrial and automotive applications.

Applications:

The versatility of the MCP4562T-502E/MS makes it an excellent choice for a wide array of applications, including:

  • Adjustable power supplies
  • Calibration and tuning of systems
  • Consumer electronics volume control
  • Automotive electronics
  • Industrial process control systems

With its precision resistance adjustment capabilities and robust feature set, the MCP4562T-502E/MS from Microchip Technology stands out as a reliable and flexible component for designers looking to incorporate digital potentiometry into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2197 $64.8788
9+ $13.3079 $119.7711
14+ $12.8921 $180.4894
19+ $12.4763 $237.0497
24+ $12.0605 $289.4520
33+ $10.8131 $356.8323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess