EN
  • EN
  • DE

MCP4561T-104E/MS

Part No MCP4561T-104E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 257TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP4561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4561T-104E/MSDKR, MCP4561T-104E/MSTR, MCP4561T-104E/MSCT, MCP4561T-104E/MS-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926694-MCP4561T-104E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4561T-104E/MS CAD Model

Description

Microchip Technology MCP4561T-104E/MS Digital Potentiometer

The MCP4561T-104E/MS is a highly versatile digital potentiometer designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer is part of their MCP4561 series, which is known for its reliability and performance in various electronic applications.

This particular model offers a single-channel, 7-bit (128 wiper steps) potentiometer with an end-to-end resistance of 100 kohms. It operates with a nominal voltage supply range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. The device is encapsulated in a compact 10-MSOP (Mini Small Outline Package) that ensures a minimal footprint on the circuit board, which is crucial for space-constrained applications.

One of the standout features of the MCP4561T-104E/MS is its non-volatile memory (EEPROM), which allows the device to retain the wiper position even after power is removed. This means that the potentiometer can return to its last position upon the next power-up, providing a consistent performance and reducing the need for recalibration.

The digital interface of the MCP4561T-104E/MS is I2C compatible, providing a straightforward connection to most microcontrollers. This allows for easy adjustment of the wiper position through simple software commands without the need for mechanical adjustments. The digital communication protocol also enhances the device's resistance to the effects of vibration and mechanical wear, which can be a significant advantage over traditional mechanical potentiometers.

Applications for this digital potentiometer are diverse, ranging from adjustable power supplies, LCD screen calibration, and audio control, to more complex industrial and automotive systems where precision and durability are essential. The robust design and wide operating temperature range of -40°C to +125°C ensure that the MCP4561T-104E/MS can perform reliably in harsh environments.

In summary, the Microchip Technology MCP4561T-104E/MS digital potentiometer offers a combination of precision, durability, and ease of use, making it an excellent choice for designers looking to integrate a reliable adjustable resistance solution into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6415 $57.4525
75+ $1.3468 $101.0100
115+ $1.3048 $150.0520
160+ $1.2627 $202.0320
205+ $1.2206 $250.2230
275+ $1.0943 $300.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess