EN
  • EN
  • DE

TPA3245DDV

Part No TPA3245DDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D STER 115W 44HTSSOP / Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series PurePath™
Package Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 115W x 2 @ 2Ohm, 230W x 1 @ 4Ohm
Voltage - Supply 12V ~ 30V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 44-HTSSOP
Package / Case 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Base Product Number TPA3245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-45071,TPA3245DDV-ND
Standard Package 35
Win Source Part Number 1184081-TPA3245DDV
Ultra Librarian 3D Model Ultra Librarian TPA3245DDV CAD Model

Description

Introducing the TPA3245DDV from Texas Instruments

The TPA3245DDV is a high-performance, class-D power amplifier that stands out for its efficiency and audio fidelity. Manufactured by the renowned Texas Instruments, this advanced audio solution is designed to cater to a wide range of applications, from home theater systems to professional audio equipment.

Key Features

  • High-Efficiency Class-D Operation: With its class-D architecture, the TPA3245DDV delivers powerful audio performance while maintaining high efficiency, which reduces energy consumption and heat dissipation.
  • Advanced Modulation Schemes: The device supports multiple modulation schemes, including 1SPW, 2SPW, and AD modulation, which allows for flexible design choices to achieve the best sound quality and efficiency for the application at hand.
  • Wide Voltage Range: The TPA3245DDV operates over a broad supply voltage range from 4.5V to 26.4V, making it versatile for use in various power environments.
  • Integrated Feedback: The amplifier incorporates an integrated feedback design that minimizes the number of external components required, simplifying the circuit design and reducing the overall system cost.
  • High Output Power: Capable of delivering up to 70W into 4 ohms or 35W into 8 ohms per channel in stereo mode, and up to 150W into 8 ohms in mono-parallel mode, this amplifier can power a wide range of speakers.

Advanced Protection

The TPA3245DDV is equipped with a suite of protection features to ensure reliable operation under various conditions. These include over-current protection, thermal protection, and under-voltage protection. These safeguards help to prevent damage to the amplifier and the speakers, thereby enhancing the longevity of the entire audio system.

Application Versatility

With its impressive audio performance and robust feature set, the TPA3245DDV is perfectly suited for a variety of applications, including:

  • Active speakers and soundbars
  • Residential and commercial audio systems
  • Professional audio equipment
  • AV receivers and home theater systems

Whether you're designing a compact home audio solution or a powerful commercial audio setup, the TPA3245DDV offers the performance, efficiency, and reliability to meet your needs.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9035 $55.2280
18+ $5.6644 $101.9592
28+ $5.4874 $153.6472
38+ $5.3104 $201.7952
49+ $5.1334 $251.5366
66+ $4.6023 $303.7518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess