EN
  • EN
  • DE

MCP4561-503E/MS

Part No MCP4561-503E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 257TAP 8MSOP / Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 8-MSOP
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4561
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4561503EMS
Standard Package 100
Win Source Part Number 1319603-MCP4561-503E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4561-503E/MS CAD Model

Description

The MCP4561-503E/MS from Microchip Technology is a digital potentiometer that offers a versatile and programmable solution for a wide range of applications. This compact device is part of the MCP4561 series, which are known for their reliability and precision in controlling resistance settings. It is housed in an MSOP-8 (Mini Small Outline Package) that ensures a minimal footprint on circuit boards, making it ideal for space-constrained applications.

This digital potentiometer has a resistance value of 50k ohms, providing a sufficient range for various adjustable control applications. The MCP4561-503E/MS is a single-channel, non-volatile digital potentiometer, which means it retains its last programmed resistance value even after power is removed, ensuring consistent performance across power cycles.

The device communicates via an I2C-compatible interface, allowing for easy integration into existing digital systems. This interface also supports a daisy-chain configuration, making it possible to control multiple digital potentiometers with minimal I/O pins. The MCP4561-503E/MS operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.

Featuring 257 wiper positions, the MCP4561-503E/MS allows for fine-grained control over its resistance settings. It's equipped with an endurance of at least 1 million data changes and a data retention of over 50 years, testifying to its durability and longevity. Additionally, it offers a temperature range of -40°C to +125°C, ensuring stable operation in extreme conditions.

Applications for the MCP4561-503E/MS include but are not limited to automated adjustments in consumer electronics, calibration and tuning systems, industrial controls, and LCD screen contrast settings. Its robust feature set ensures that it can meet the demands of engineers and designers who require precise control and long-term reliability.

Overall, the MCP4561-503E/MS is an excellent choice for those looking for a programmable resistance solution in their digital control systems. Its combination of non-volatile memory, precision, and small package design makes it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4398 $58.5552
58+ $2.0020 $116.1160
90+ $1.9394 $174.5460
124+ $1.8769 $232.7356
160+ $1.8143 $290.2880
214+ $1.6266 $348.0924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess