EN
  • EN
  • DE

MCP4551-503E/MS

Part No MCP4551-503E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 50KOHM 257TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 257
Resistance (Ohms) 50k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient 150ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MCP4551
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221110-MCP4551-503E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4551-503E/MS CAD Model

Description

The MCP4551-503E/MS from Microchip Technology is a versatile digital potentiometer that offers a perfect solution for applications requiring a digitally controlled resistance setting. This compact component is part of Microchip's MCP4551 series, known for their reliability and precision.

Key Features

  • Resistance Value: The MCP4551-503E/MS offers a max resistance of 50kΩ, providing a wide range of adjustability for various applications.
  • Resolution: With 8-bit (256 wiper steps) resolution, it allows for fine adjustments in resistance settings, making it ideal for calibration and fine-tuning operations.
  • Interface: The device supports a standard I2C™ compatible serial interface, enabling easy integration with most microcontrollers for digital control.
  • Multiple Operating Modes: It includes both volatile and non-volatile memory, allowing for both temporary and permanent resistance settings.
  • Package: The digital potentiometer comes in an MSOP-8 package, which is suitable for space-constrained applications.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it versatile for both 3.3V and 5V systems.
  • Extended Temperature Range: The device is capable of operating over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The MCP4551-503E/MS is ideal for a variety of applications, including:

  • Automated adjustments to match impedance
  • Adjustable power supplies and voltage dividers
  • Calibration and trimming systems
  • Audio equipment for volume and tone control
  • Gain control and offset adjustment in data acquisition systems

With its precision control and robust feature set, the MCP4551-503E/MS digital potentiometer is a go-to component for engineers and designers who require a reliable and flexible solution for digitally controlled resistance settings in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9374 $58.1220
65+ $1.5897 $103.3305
100+ $1.5400 $154.0000
135+ $1.4904 $201.2040
175+ $1.4407 $252.1225
235+ $1.2916 $303.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess