EN
  • EN
  • DE

MCP4451-104E/ST

Part No MCP4451-104E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 257TP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 257
Resistance (Ohms) 100k
Interface I²C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366626-MCP4451-104E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4451-104E/ST CAD Model

Description

Microchip Technology MCP4451-104E/ST Digital Potentiometer

The MCP4451-104E/ST from Microchip Technology is a versatile and high-performance digital potentiometer that offers a robust solution for various applications requiring precise resistance tuning. This quad-channel digital potentiometer integrates four independent resistor networks, providing designers with a compact and efficient way to adjust resistance values via a digital interface.

Key Features:

  • Resistance Value: Each potentiometer channel has a resistance value of 100 kΩ, which can be adjusted through an I²C compatible interface.
  • Resolution: The MCP4451-104E/ST features a 7-bit (128 steps) resolution, ensuring fine granularity in resistance adjustments.
  • Non-Volatile Memory: It includes non-volatile memory (EEPROM) to store user-defined wiper positions, which allows the device to maintain the set resistance values even after power cycling.
  • Power Supply: The device operates on a single 2.7V to 5.5V power supply, making it suitable for both 3V and 5V systems.
  • Interface: Communication with the MCP4451-104E/ST is achieved through a fast I²C serial interface, enabling easy integration into various microcontroller-based systems.
  • Temperature Range: It is designed to operate over an extended temperature range of -40°C to +125°C, making it reliable for industrial applications.
  • Packaging: The digital potentiometer comes in a TSSOP (Thin Shrink Small Outline Package) with 14 leads, providing a space-saving solution for PCB designs.

Applications:

The MCP4451-104E/ST is ideal for a wide range of applications, including:

  • Automated calibration and tuning systems
  • Consumer electronics volume control
  • Automotive electronics adjustments
  • Industrial control systems
  • Medical equipment calibration

With its precise control and memory retention capabilities, the MCP4451-104E/ST is an excellent choice for designers looking to add reliable and flexible resistance adjustments to their electronic designs. Microchip Technology's commitment to quality ensures that this digital potentiometer meets the stringent requirements of a broad spectrum of applications.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9883 $50.8011
41+ $2.4519 $100.5279
64+ $2.3753 $152.0192
88+ $2.2987 $202.2856
113+ $2.2221 $251.0973
151+ $1.9922 $300.8222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess