EN
  • EN
  • DE

DS1964SEVKIT#

Part No DS1964SEVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL DS1964 DEEPCOVER SECURE / DS1964S Anti Tamper and Security Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Box
Type Interface
Function Anti Tamper and Security
Utilized IC / Part DS1964S
Supplied Contents Board(s)
Base Product Number DS1964
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348384-DS1964SEVKIT#
Ultra Librarian 3D Model Ultra Librarian DS1964SEVKIT# CAD Model

Description

DS1964SEVKIT# Evaluation Kit from Maxim Integrated

The DS1964SEVKIT# is an advanced evaluation kit designed by Maxim Integrated for developers and engineers who are looking to explore the capabilities of the DS1964S iButton® device. This evaluation kit serves as a comprehensive platform to assess the features and performance of the DS1964S, which is a rugged, secure, and versatile memory button with SHA-1 authentication capabilities.

Key Features:

  • SHA-1 Authentication: The DS1964S iButton provides a high level of security through its SHA-1 based cryptographic authentication system, ensuring secure data storage and communication.
  • Durable Design: With its stainless steel iButton form factor, the DS1964S is built to withstand harsh environments, making it ideal for applications requiring a robust and secure data carrier.
  • Easy-to-Use Interface: The evaluation kit comes with a user-friendly interface that allows for straightforward evaluation and testing of the iButton device.
  • Comprehensive Software Support: Included with the kit is software that facilitates the demonstration of the DS1964S's features, as well as the development and testing of custom applications.

Product Applications:

The DS1964SEVKIT# is well-suited for a variety of applications where secure data authentication and integrity are paramount. These include:

  • Access control systems
  • Asset management
  • Secure data storage solutions
  • Industrial automation

Kit Contents:

The evaluation kit includes:

  • DS1964S iButton devices
  • iButton holder and reader
  • USB interface for easy connection to a PC or microcontroller
  • Necessary software and documentation to get started

With the DS1964SEVKIT#, Maxim Integrated offers a powerful tool for developers to prototype and test secure applications that require a reliable and secure memory element. Whether you're working on a new access control solution or looking to enhance the security of your existing systems, this evaluation kit provides the resources needed to expedite development and ensure success.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess