EN
  • EN
  • DE

MCP4441-103E/ML

Part No MCP4441-103E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 20QFN / Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 129
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-QFN (4x4)
Package / Case 20-VFQFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4441
Standard Package 91
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351809-MCP4441-103E/ML
Ultra Librarian 3D Model Ultra Librarian MCP4441-103E/ML CAD Model

Description

Microchip Technology's MCP4441-103E/ML Digital Potentiometer

The MCP4441-103E/ML from Microchip Technology is a versatile and high-performance digital potentiometer integrated circuit, designed to offer precision control of voltage and current in a wide array of electronic applications. This digital potentiometer, often referred to as a "digipot," is part of Microchip's MCP44XX series and is particularly suited for applications requiring low power consumption and high digital accuracy.

Key Features:

  • Resistance Value: The MCP4441-103E/ML offers a 10kΩ nominal resistance, which is a commonly used value, making it suitable for various standard applications.
  • Resolution: This device features 7-bits (128 wiper steps) of resolution, providing fine adjustment capabilities for precise control.
  • Quad Channel Configuration: It comes with four potentiometer elements, allowing for multiple adjustments or controls within a single package, thereby saving space and reducing complexity in circuit designs.
  • Interface: The device is equipped with a user-friendly I²C interface, which enables easy communication with most microcontrollers and simplifies the integration process.
  • Non-volatile Memory: It includes non-volatile memory (EEPROM) to store the wiper position, ensuring that the last position is retained even after power cycling, providing consistent performance across restarts.
  • Package: The MCP4441-103E/ML is packaged in a compact, 14-lead QFN (ML) package, which is ideal for space-constrained applications.
  • Operating Voltage: It operates over a wide voltage range of 2.7V to 5.5V, making it compatible with various logic levels and suitable for both 3.3V and 5V systems.
  • Temperature Range: The device is designed to operate over the industrial temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.

Applications:

The MCP4441-103E/ML is a highly adaptable component that can be used in numerous applications, including:

  • Automated adjustments to match impedance
  • Calibration and tuning in consumer electronics
  • Volume control in audio systems
  • Adjustable power supplies and voltage dividers
  • LED brightness control
  • Automotive electronics for sensor adjustments

With its high resolution, multiple channels, and non-volatile memory, the MCP4441-103E/ML is a reliable choice for designers looking to incorporate digital control in their systems, offering both flexibility and precision.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3123 $52.9968
37+ $2.7178 $100.5586
57+ $2.6328 $150.0696
79+ $2.5479 $201.2841
102+ $2.4630 $251.2260
136+ $2.2082 $300.3152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,229 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess