EN
  • EN
  • DE

MCP4431-104E/ST

Part No MCP4431-104E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 129TP 20TSSOP / Digital Potentiometer 100k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 129
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4431104EST
Standard Package 74
Win Source Part Number 982055-MCP4431-104E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4431-104E/ST CAD Model

Description

The MCP4431-104E/ST from Microchip Technology is a versatile digital potentiometer that offers a compact and precise solution for adjusting resistance values electronically. Designed to mimic the analog functionality of a traditional potentiometer, this digital variant is controlled through a serial interface, making it an ideal component for modern electronic applications where space is at a premium and precision is key.

Key Features:

  • Resolution: The MCP4431-104E/ST boasts a resolution of 7 bits (128 wiper steps), allowing for fine adjustments of resistance values.
  • Quad Channel: This device features four independent resistor network channels, providing multiple adjustment options within a single package.
  • Non-Volatile Memory: It includes non-volatile memory (EEPROM) to store the wiper position, ensuring the last set resistance value is maintained even after power is cycled.
  • Interface: Communication with the MCP4431-104E/ST is achieved via an I2C™ compatible interface, supporting standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes for versatile integration options.
  • Resistance Values: The total end-to-end resistance is 100 kΩ, with excellent resistance tolerance.
  • Operating Voltage: This digital potentiometer operates over a wide voltage range of 2.7V to 5.5V, making it suitable for various applications.
  • Package: The device comes in a 14-pin TSSOP package, which is ideal for space-constrained applications.
  • Temperature Range: It is operational over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications:

The MCP4431-104E/ST is designed for applications that require digital control of voltage and current. It is commonly used in:

  • Automated adjustments to control system parameters.
  • Calibration of equipment through digital interfaces.
  • Programmable power supplies and battery chargers.
  • Audio applications for volume and tone control.

In summary, the MCP4431-104E/ST from Microchip Technology is a highly adaptable digital potentiometer that offers precision, durability, and ease of use for designers looking to add digital control to their analog systems.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess