EN
  • EN
  • DE

MCP4251T-103E/SL

Part No MCP4251T-103E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 14SOIC / Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 14-SOIC
Case / Package 14-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4251
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4251T-103E/SLDKR,MCP4251T-103E/SLTR,MCP4251T-103E/SLCT,MCP4251T-103-E/SL,MCP4251T-103-E/SLTR,MCP4251T-103-E/SLTR-ND
Standard Package 2,600
Win Source Part Number 1321549-MCP4251T-103E/SL
Ultra Librarian 3D Model Ultra Librarian MCP4251T-103E/SL CAD Model

Description

Microchip MCP4251T-103E/SL Digital Potentiometer

The Microchip MCP4251T-103E/SL is a digital potentiometer that provides a high-performance solution for precise resistance adjustment in a variety of applications. This device is part of Microchip's MCP41/42 series, renowned for its reliability and versatility. It is an 8-bit non-volatile digital potentiometer with a resistor value of 10kΩ, which can be adjusted through an SPI interface.

Key Features:

  • Resistance: The MCP4251T-103E/SL offers a 10kΩ maximum resistance with 257 resistive steps, providing smooth transition and fine-tuning capability.
  • Interface: This digital potentiometer features a Serial Peripheral Interface (SPI) that allows for easy communication with most microcontrollers, enabling precise control over the resistance settings.
  • Dual Channel: It comes with two independent potentiometer channels, which can be used for adjusting two separate signals simultaneously or for more complex applications such as stereo audio signal control.
  • Non-Volatile Memory: The device incorporates non-volatile memory to retain the resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • Power Supply: The MCP4251T-103E/SL operates with a single supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Extended Temperature Range: This digital potentiometer is designed to function within an extended temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: It is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes.

Applications:

The MCP4251T-103E/SL is ideal for a wide range of applications, including but not limited to:

  • Automated adjustments in consumer electronics
  • Volume control in audio systems
  • Calibration and tuning in industrial control systems
  • Variable resistor configurations in automotive electronics

Overall, the Microchip MCP4251T-103E/SL offers a compact, reliable solution for designers looking to integrate digital potentiometer functionality into their projects, with the added benefit of non-volatile memory and dual-channel control.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9718 $51.2668
62+ $1.6179 $100.3098
96+ $1.5673 $150.4608
132+ $1.5168 $200.2176
171+ $1.4662 $250.7202
229+ $1.3145 $301.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess