EN
  • EN
  • DE

MCP4251-503E/SL

Part No MCP4251-503E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual SPI Digital POT with Volatile Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 1.8 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Operating Temperature Range -40°C ~ 125°C
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1221105-MCP4251-503E/SL
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP4251
Introduction Date September 24, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP4251-503E/SL CAD Model

Description

The MCP4251-503E/SL is a high-performance digital potentiometer integrated circuit manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a versatile solution for applications requiring variable resistor settings. It is housed in a space-saving 14-pin SOIC package, making it suitable for compact electronic designs.

Key Features:

  • Dual-Channel: The MCP4251-503E/SL features two independent potentiometer channels, providing flexibility for dual adjustments or separate control applications.
  • Resistance Value: Each potentiometer channel has a resistance value of 50kΩ, which can be adjusted digitally through an SPI interface.
  • Resolution: The device offers 8-bit resolution, allowing for 256 taps along the potentiometer scale, providing fine-tuning capability for various applications.
  • Non-Volatile Memory: Integrated non-volatile memory (EEPROM) allows the device to retain the last programmed resistance values even after power is removed, ensuring consistent performance.
  • Serial Interface: The MCP4251-503E/SL utilizes a standard Serial Peripheral Interface (SPI) for communication, enabling easy integration with most microcontrollers.
  • Wide Operating Voltage: It operates across a broad voltage range of 2.7V to 5.5V, compatible with various logic levels and suitable for both 3.3V and 5V systems.

Applications:

The MCP4251-503E/SL is ideal for various applications where an adjustable resistance is necessary. Common uses include:

  • Audio equipment volume control
  • Calibration and tuning of circuits
  • Automated adjustments replacing mechanical potentiometers
  • Feedback systems requiring variable resistance settings

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability, and the MCP4251-503E/SL is no exception. It is designed to meet stringent industrial standards, ensuring high performance and stability in demanding environments.

Overall, the MCP4251-503E/SL digital potentiometer from Microchip Technology is a robust and reliable component that offers precise control, making it an excellent choice for designers looking to add adjustable resistance capabilities to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2075 $50.7725
56+ $1.8113 $101.4328
86+ $1.7547 $150.9042
118+ $1.6981 $200.3758
153+ $1.6415 $251.1495
204+ $1.4717 $300.2268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess