EN
  • EN
  • DE

MCP4241-103E/P

Part No MCP4241-103E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 14DIP / Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Through Hole
Supplier Device Package 14-PDIP
Case / Package 14-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4241
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4241-103-E/P,MCP4241-103-E/P-ND
Standard Package 30
Win Source Part Number 1321536-MCP4241-103E/P
Ultra Librarian 3D Model Ultra Librarian MCP4241-103E/P CAD Model

Description

Microchip Technology MCP4241-103E/P Digital Potentiometer

The MCP4241-103E/P is a versatile digital potentiometer designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and efficient component is a perfect solution for applications requiring precise resistance tuning controlled by electronic signals rather than manual adjustments.

The MCP4241-103E/P comes in a 14-pin PDIP (Plastic Dual In-line Package) and operates over a wide voltage range of 2.7V to 5.5V. This makes it suitable for both 3.3V and 5V systems, ensuring compatibility with a broad range of microcontrollers and other digital systems.

At the heart of the MCP4241-103E/P are two potentiometers (or "pots") in a single package, each with 7-bits (128 wiper steps) of resolution. This allows for fine-grained control over the resistance value, which can be adjusted from 0Ω to 10kΩ. The dual-channel configuration offers flexibility for independent control or synchronized adjustments, catering to a variety of design needs.

Communication with the MCP4241-103E/P is achieved through a user-friendly SPI (Serial Peripheral Interface), which enables seamless integration into existing digital systems. This digital interface allows the device to receive commands and data from microcontrollers, making it an ideal choice for automated systems that require dynamic adjustments to resistance values.

The applications for the MCP4241-103E/P are diverse, ranging from calibration and tuning in consumer electronics to industrial process controls. It can be used for adjusting LCD screen brightness, controlling audio signals, setting the operating point in analog circuits, or even fine-tuning sensitivity thresholds in sensors and measurement devices.

Overall, the MCP4241-103E/P is a highly reliable and cost-effective solution for designers looking to add digital control to analog circuits. Its ease of use, combined with Microchip Technology's reputation for quality, makes it an excellent choice for both prototyping and mass production.

For more information, datasheets, and support, visit the Microchip Technology website or contact their customer support for assistance with integrating the MCP4241-103E/P into your next project.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5643 $60.5931
40+ $2.9245 $116.9800
62+ $2.8332 $175.6584
85+ $2.7420 $233.0700
109+ $2.6496 $288.8064
146+ $2.3758 $346.8668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
In Stock: 8,200 pieces Factory Stock: 8,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess