EN
  • EN
  • DE

MCP4231T-503E/ML

Part No MCP4231T-503E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 129TAP 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name MCP4231
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926678-MCP4231T-503E/ML
Ultra Librarian 3D Model Ultra Librarian MCP4231T-503E/ML CAD Model

Description

Microchip Technology's MCP4231T-503E/ML Digital Potentiometer

The MCP4231T-503E/ML is a remarkable digital potentiometer device manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This electronic component integrates the features of a traditional potentiometer with the benefits of digital control, making it a versatile choice for various applications in the modern electronics landscape.

Key Features:

  • Dual-Channel: The MCP4231T-503E/ML features two independent potentiometer channels, offering greater flexibility in control applications.
  • Resistance Value: Each potentiometer channel has a resistance value of 50 kohms, suitable for a wide range of applications.
  • Interface: It is equipped with a user-friendly SPI interface, which allows for seamless communication with microcontrollers and other digital systems.
  • Resolution: With 7-bits (128 wiper steps) per potentiometer, it provides precise control over the resistance settings.
  • Non-volatile Memory: The device incorporates non-volatile memory to store the wiper position, ensuring the last set position is retained even after power cycling.
  • Package: Housed in a compact 16-lead QFN package (ML), the MCP4231T-503E/ML is designed for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments.
  • Power Supply: The digital potentiometer operates at a single supply voltage ranging from 2.7V to 5.5V, accommodating various circuit designs.

Applications:

Due to its digital nature and robust feature set, the MCP4231T-503E/ML is ideal for applications that require precise adjustment of system parameters. These include:

  • Automated adjustments in consumer electronics
  • Calibration and tuning in industrial systems
  • Volume control in audio devices
  • Feedback systems requiring variable resistance

With the MCP4231T-503E/ML, designers can achieve a high level of precision and reliability in their control systems, benefiting from Microchip Technology's commitment to quality and innovation.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess