EN
  • EN
  • DE

MCP42010T-I/ST

Part No MCP42010T-I/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 10K 2CH SPI 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 73
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 083700-MCP42010T-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP42010T-I/ST CAD Model

Description

The MCP42010T-I/ST is a dual-channel, 10kΩ digital potentiometer designed and manufactured by Microchip Technology. This versatile integrated circuit (IC) offers a perfect solution for adjusting and controlling resistance in an electronic circuit without the need for manual tuning. It is commonly used in applications such as adjusting volume, contrast, brightness settings, and as part of calibration and tuning circuits in various electronic devices.

Key Features:

  • Resistance Value: The MCP42010T-I/ST has a resistance value of 10kΩ, which can be adjusted digitally through an SPI interface.
  • Channels: It features two potentiometer channels, which can be controlled independently, providing versatility in dual-channel applications.
  • Interface: The digital communication is handled via a Serial Peripheral Interface (SPI) that ensures reliable and precise control over the resistance settings.
  • Resolution: The device offers 256 resistive steps, giving fine resolution for various applications.
  • Temperature Range: This potentiometer operates over an industrial temperature range from -40°C to +125°C, making it suitable for a wide range of environments.
  • Package: The IC comes in a TSSOP package, which is ideal for space-constrained applications.
  • Non-volatile Memory: It includes non-volatile memory to retain the resistance setting even after power-off, ensuring consistent performance across power cycles.

Applications:

The MCP42010T-I/ST is used in a variety of applications, including:

  • Audio equipment for volume and tone control
  • Calibration and tuning in industrial systems
  • Brightness and contrast adjustments in video and display systems
  • Automotive electronics for sensor calibration
  • Programmable power supplies and filters

With its robust design, precise control, and digital interfacing, the MCP42010T-I/ST from Microchip Technology is an essential component for designers looking to add adjustable resistance capabilities to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1617 $51.6170
24+ $4.2353 $101.6472
37+ $4.1029 $151.8073
51+ $3.9706 $202.5006
66+ $3.8382 $253.3212
88+ $3.4412 $302.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,718 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess