EN
  • EN
  • DE

MCP42010T-I/SL

Part No MCP42010T-I/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 256TAP 14SOIC / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 800ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 73
Base Product Number MCP42010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP42010T-I/SLDKR,MCP42010T-I/SLTR,MCP42010T-I/SL-ND,MCP42010T-I/SLCT,MCP42010T-I/SL-NDR
Standard Package 2,600
Win Source Part Number 1078187-MCP42010T-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP42010T-I/SL CAD Model

Description

The MCP42010T-I/SL from Microchip Technology is a 256-step, 10kΩ digital potentiometer with a serial peripheral interface (SPI). It is a versatile device that can be used in a wide variety of applications, including:

  • Volume control
  • Brightness control
  • Motor control
  • Sensor calibration
  • Signal conditioning
  • Gain control
  • Offset adjustment

The MCP42010T-I/SL is a compact and low-power device, making it ideal for portable and space-constrained applications. It is also very easy to use, with a simple SPI interface that can be controlled by any microcontroller.

Features:

  • 256-step, 10kΩ digital potentiometer
  • SPI interface
  • Low power consumption (10μA typical)
  • Wide operating voltage range (2.7V to 5.5V)
  • Small footprint (14-pin SOIC package)

Benefits:

  • Versatile and easy to use
  • Compact and low-power
  • Suitable for a wide range of applications

Applications:

  • Volume control
  • Brightness control
  • Motor control
  • Sensor calibration
  • Signal conditioning
  • Gain control
  • Offset adjustment

Example use cases:

  • Volume control: The MCP42010T-I/SL can be used to control the volume of a speaker or amplifier. The digital potentiometer can be used to set the gain of the audio signal, which will in turn control the volume of the sound.
  • Brightness control: The MCP42010T-I/SL can be used to control the brightness of an LED or display. The digital potentiometer can be used to set the current flowing through the LED or display, which will in turn control the brightness.
  • Motor control: The MCP42010T-I/SL can be used to control the speed of a motor. The digital potentiometer can be used to set the voltage applied to the motor, which will in turn control the speed.
  • Sensor calibration: The MCP42010T-I/SL can be used to calibrate a sensor. The digital potentiometer can be used to adjust the offset or gain of the sensor, which will ensure that it is providing accurate readings.
  • Signal conditioning: The MCP42010T-I/SL can be used to condition a signal. The digital potentiometer can be used to amplify, attenuate, or offset the signal, which will make it suitable for further processing.
  • Gain control: The MCP42010T-I/SL can be used to control the gain of an amplifier. The digital potentiometer can be used to set the amount of amplification applied to the signal, which will in turn control the output level.
  • Offset adjustment: The MCP42010T-I/SL can be used to adjust the offset of a signal. The digital potentiometer can be used to shift the signal up or down, which will ensure that it is centered within the desired range.

The MCP42010T-I/SL is a powerful and versatile device that can be used in a wide variety of applications. It is easy to use and has a small footprint, making it ideal for portable and space-constrained applications.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess