EN
  • EN
  • DE

MCP42010-E/P

Part No MCP42010-E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 256TAP 14DIP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 800ppm/°C
Mounting Through Hole
Supplier Device Package 14-PDIP
Case / Package 14-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 73
Base Product Number MCP42010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP42010-E/P-NDR
Standard Package 30
Win Source Part Number 1321471-MCP42010-E/P
Ultra Librarian 3D Model Ultra Librarian MCP42010-E/P CAD Model

Description

Microchip Technology MCP42010-E/P Digital Potentiometer

The MCP42010-E/P is a versatile digital potentiometer designed by Microchip Technology to offer precision and control in a variety of electronic applications. This electronic component is part of the MCP42XXX series, which are dual-channel digital potentiometers that provide 256-position end-to-end resistance values. The MCP42010-E/P specifically is a potent solution for applications requiring a variable resistance controlled digitally.

Key Features:

  • Dual Potentiometer: The device integrates two independently controlled potentiometers, which can be used for adjusting and calibrating system parameters with high precision.
  • Resolution: With 256 resistive steps, it offers fine adjustment capability, allowing for smooth transitions and precise setting of resistance values.
  • Interface: The MCP42010-E/P is equipped with a SPI interface, enabling simple communication with microcontrollers and other digital systems.
  • Versatility: This digital potentiometer can be used in a wide range of applications, including but not limited to, volume control, calibration, and signal conditioning.
  • Operating Voltage: It operates over a broad voltage range from 2.7V to 5.5V, making it suitable for both low-power and standard applications.
  • Package: Available in a PDIP-14 package, it is easy to integrate into various circuit designs, including prototyping on breadboards and final product integration.
  • Temperature Range: The MCP42010-E/P operates within an industrial temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.

Applications:

The MCP42010-E/P is ideal for applications that demand precise resistive tuning. It is commonly used in:

  • Audio equipment for volume and tone control
  • Calibration of sensors and instrumentation
  • Automotive electronics for adjusting parameters
  • Power supply adjustment
  • Consumer electronics

Overall, the MCP42010-E/P from Microchip Technology is a robust and reliable digital potentiometer choice for designers looking to add digital control to their analog systems. Its dual-channel design, high resolution, and SPI interface make it a versatile component for a myriad of electronic applications.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess