EN
  • EN
  • DE

M74HCT245M1R

Part No M74HCT245M1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER3-STATE: HCT245 NON INVERTING HCT640 INVERTING, HCT643 INVERTING/NON INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 308984-M74HCT245M1R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian M74HCT245M1R CAD Model

Description

STMicroelectronics M74HCT245M1R Octal Bus Transceiver

The M74HCT245M1R from STMicroelectronics is a high-speed CMOS octal bus transceiver designed to meet the stringent requirements of the industrial and automotive industry. This integrated circuit is crafted to provide bidirectional interfacing between two buses with different voltage levels, ensuring reliable data exchange while maintaining signal integrity.

Key Features

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL and CMOS logic levels
  • High-Speed Performance: Typical propagation delay of 8ns, ensuring fast data transmission
  • Drive Capability: Capable of driving up to 15 LSTTL loads, providing ample driving power for connected devices
  • Low Power Consumption: Reduced power requirements with an ICC of only 4µA maximum at 25°C
  • Pin and Function Compatibility: Directly interfaces with the 74 series logic family

Application Domains

The versatility of the M74HCT245M1R makes it an ideal choice for a wide range of applications, including:

  • Data communication in industrial automation systems
  • Signal bridging in automotive control units
  • Bus management and interfacing in embedded systems
  • Memory switching and data exchange in computing applications

Product Specifications

The device is encapsulated in an SO-20 package, ensuring a compact footprint suitable for space-constrained applications. It offers an extended temperature range from -55°C to 125°C, which guarantees operation in harsh environments. The M74HCT245M1R also features high noise immunity, characterized by a VNH of 1.2V and VNL of 0.8V at VCC = 4.5V.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HCT245M1R is no exception, undergoing rigorous testing and validation to ensure it meets the highest standards for performance and reliability. Customers can confidently integrate this transceiver into their systems, knowing it is backed by a reputable semiconductor manufacturer.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess