EN
  • EN
  • DE

MC33HB2001EK

Part No MC33HB2001EK
Manufacturer NXP / Nexperia
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF-BRIDGE DRIVER SPI 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 32-SOIC-EP
Manufacturer NXP
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MC33HB2001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926151-MC33HB2001EK
Ultra Librarian 3D Model Ultra Librarian MC33HB2001EK CAD Model

Description

The MC33HB2001EK is a versatile and robust H-Bridge motor driver from NXP Semiconductors, designed to efficiently control DC motors in a wide variety of applications. This high-performance integrated circuit (IC) is capable of driving a single DC motor or other loads like solenoids and relays, making it an ideal choice for automotive, industrial, and consumer applications.

Key Features

  • High Output Current: Capable of delivering up to 2.0 A of continuous current and peak currents up to 2.8 A (with proper thermal management), this driver can handle motors that require significant power.
  • Wide Operating Voltage Range: The MC33HB2001EK operates over a broad voltage range from 5 V to 28 V, accommodating various power supply requirements.
  • Built-in Protection: Includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding the IC from potential damage.
  • Low RDS(ON): With low on-resistance, the H-Bridge reduces power dissipation, enhancing overall efficiency.
  • Multiple Control Modes: Offers flexibility with various control modes including PWM, forward/reverse, and brake modes.
  • Diagnostic Functions: Integrated diagnostics provide feedback on the status of the motor and the driver, which can be used for fault detection and system management.

Applications

The MC33HB2001EK's robustness and flexibility make it suitable for a wide range of applications including:

  • Automotive systems such as power mirrors, door locks, and HVAC flaps
  • Industrial automation equipment like actuators and small pumps
  • Consumer electronics, including robotics and toys

Package and Availability

The driver comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. The MC33HB2001EK is available for purchase through NXP's authorized distributors, and detailed datasheets and technical documentation are provided to support the design and implementation process.

You May Also Be Interested in

Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9510 $53.7060
14+ $7.3444 $102.8216
22+ $7.1149 $156.5278
30+ $6.8854 $206.5620
38+ $6.6559 $252.9242
51+ $5.9674 $304.3374
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess