EN
  • EN
  • DE

ESDA5V3LP/C

Part No ESDA5V3LP/C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT23
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 753137-ESDA5V3LP/C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA5V3LP/C CAD Model

Description

STMicroelectronics ESDA5V3LP/C Transient Voltage Suppressor

The ESDA5V3LP/C from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic circuits from electrostatic discharges (ESD) and other voltage-induced transient events. This device is specifically engineered to safeguard low-voltage applications where space and power efficiency are critical considerations.

Key Features

  • Low Clamping Voltage: The ESDA5V3LP/C offers a very low clamping voltage, ensuring that sensitive components are well-protected against voltage spikes.
  • High ESD Protection: It can withstand ESD strikes up to the maximum level specified in the IEC61000-4-2 international standard, making it ideal for high-reliability applications.
  • Low Leakage Current: With its minimal leakage current, this TVS helps to maintain the energy efficiency of the overall electronic system.
  • Small Package Size: The ESDA5V3LP/C comes in a tiny SOT-23 package, making it suitable for compact circuit layouts where board space is at a premium.

Applications

The versatility of the ESDA5V3LP/C allows it to be used in a wide range of applications, including:

  • Mobile phones and other portable devices
  • Data lines and USB power lines protection
  • Microcontroller input protection
  • Low-power bus systems

Performance and Reliability

The ESDA5V3LP/C is designed to meet the rigorous demands of modern electronic devices. Its fast response time ensures that transient voltages are clamped almost instantaneously, preserving the integrity of the protected component. The device's robust construction and high-quality materials contribute to its excellent long-term reliability, even in harsh operating conditions.

Conclusion

With its combination of performance, efficiency, and compact size, the ESDA5V3LP/C from STMicroelectronics is an excellent choice for designers looking to enhance the ESD protection of their electronic applications. Whether implemented in consumer electronics, industrial systems, or communication infrastructure, this TVS provides the assurance that your sensitive circuits are shielded from the unpredictable nature of transient voltage events.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Cypress Semiconductor Corp
Lowest to $386.1000
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess