EN
  • EN
  • DE

MCP41HV51-103E/MQ

Part No MCP41HV51-103E/MQ
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 256TAP 20QFN / Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 100ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-VQFN (5x5)
Package / Case 20-VQFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 145
Base Product Number MCP41HV51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355846-MCP41HV51-103E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP41HV51-103E/MQ CAD Model

Description

Microchip Technology's MCP41HV51-103E/MQ Digital Potentiometer

The MCP41HV51-103E/MQ is a high-precision digital potentiometer designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This digital potentiometer, also known as a digipot, provides a reliable and flexible solution for applications requiring variable resistance settings. It is particularly well-suited for calibration and adjustable part of analog circuits, effectively replacing mechanical potentiometers and trim pots with a digital alternative that can be controlled via a microcontroller.

Key Features

  • High-Voltage Operation: The MCP41HV51-103E/MQ is capable of operating with a voltage supply up to 36V, or ±18V dual supply, making it suitable for high-voltage applications.
  • Resolution: It offers a 7-bit (128 wiper steps) resolution, providing fine granularity for resistance adjustments.
  • Non-volatile Memory: Equipped with non-volatile memory, the device can retain the wiper position after power-off, ensuring consistent performance across power cycles.
  • Interface: The device communicates through a SPI interface, allowing for easy integration with most microcontrollers.
  • Temperature Range: It operates over an extended temperature range from -40°C to +125°C, suitable for various industrial environments.
  • Package: The MCP41HV51-103E/MQ is available in a 20-lead QFN package, providing a compact footprint for space-constrained applications.

Applications

The versatility of the MCP41HV51-103E/MQ makes it ideal for a broad range of applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies and voltage references
  • LED lighting control
  • Audio equipment and volume control

Overall, the MCP41HV51-103E/MQ digital potentiometer from Microchip Technology is a robust and precise component that offers designers a digital solution to achieve analog control. Its high-voltage capability, non-volatile memory, and SPI interface make it an excellent choice for modern electronic systems requiring reliable and precise variable resistance settings.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1899 $51.0384
39+ $2.6174 $102.0786
60+ $2.5356 $152.1360
82+ $2.4538 $201.2116
106+ $2.3720 $251.4320
142+ $2.1266 $301.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,931 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess