EN
  • EN
  • DE

MCP4017T-502E/LT

Part No MCP4017T-502E/LT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 128TAP SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name MCP4017
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4017T502ELT, MCP4017T-502E/LTTR, MCP4017T-502E/LTDKR, MCP4017T-502E/LTCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884174-MCP4017T-502E/LT
Ultra Librarian 3D Model Ultra Librarian MCP4017T-502E/LT CAD Model

Description

Microchip Technology MCP4017T-502E/LT Digital Potentiometer

The MCP4017T-502E/LT is a highly integrated digital potentiometer (digipot) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient component is designed to function as an electronic replacement for traditional mechanical potentiometers and is utilized in various applications where precision and reliability are paramount.

Key Features:

  • Resistance Value: The MCP4017T-502E/LT offers a resistance value of 5 kΩ, which is suitable for a wide range of applications that require precise voltage adjustments or signal conditioning.
  • Resolution: It features a 7-bit (128 wiper steps) resolution, allowing for fine-grained control over the resistance setting.
  • Interface: This digital potentiometer communicates via an I2C™Compatible interface, ensuring easy integration with most microcontrollers and a simple way to adjust resistance values programmatically.
  • Package: It is available in a tiny, 6-lead SC-70 package, making it an excellent choice for space-constrained applications.
  • Operating Voltage: The device operates across a wide voltage range of 2.7V to 5.5V, accommodating various power supply requirements.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range of -40°C to +125°C.
  • Non-Volatile Memory: The MCP4017T-502E/LT incorporates non-volatile memory for storing the wiper position, ensuring that the last set resistance value is retained even after power cycling.
  • Low Power Consumption: With its low-power characteristics, this digipot is an excellent choice for battery-powered and energy-sensitive applications.

Applications:

The MCP4017T-502E/LT is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive electronics
  • Consumer electronics
  • Portable instrumentation
  • Data acquisition systems
  • Industrial control and automation

In conclusion, the MCP4017T-502E/LT from Microchip Technology is a robust and precise digital potentiometer that provides electronic control over resistance settings in a compact form factor, making it a strategic choice for designers looking to enhance the performance and capabilities of their systems.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7275 $50.9250
170+ $0.5969 $101.4730
260+ $0.5783 $150.3580
360+ $0.5596 $201.4560
465+ $0.5410 $251.5650
620+ $0.4850 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,880 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess