EN
  • EN
  • DE

MCP4014T-202E/OT

Part No MCP4014T-202E/OT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 2.1KOHM 64TAP SOT23-5 / Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 2.1k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package SOT-23-5
Case / Package SC-74A, SOT-753
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 70
Base Product Number MCP4014
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4014T-202E/OTCT,MCP4014T-202E/OTTR,MCP4014T-202E/OTDKR,MCP4014T202EOT
Standard Package 3,000
Win Source Part Number 1321564-MCP4014T-202E/OT
Ultra Librarian 3D Model Ultra Librarian MCP4014T-202E/OT CAD Model

Description

Microchip Technology MCP4014T-202E/OT Digital Potentiometer

The MCP4014T-202E/OT from Microchip Technology is a compact, 7-bit (128-steps) digital potentiometer that offers a versatile solution for applications requiring variable resistance adjustments. This digital potentiometer is part of Microchip's MCP401X series and is designed to operate with a single 2.7V to 5.5V supply voltage, making it suitable for low-power systems and battery-operated devices.

With its tiny SOT-23 package, the MCP4014T-202E/OT is ideal for space-constrained applications where board real estate is at a premium. Despite its small size, it offers a robust feature set, including non-volatile memory (EEPROM) to retain the wiper position through power cycles, enhancing the design's flexibility and ease of use.

The device features a nominal resistance of 2kΩ, providing designers with a wide range of adjustable resistance values for fine-tuning their circuits. The digital interface of the MCP4014T-202E/OT is I2C™ compatible, allowing for simple integration into existing digital control systems and straightforward communication with microcontrollers for resistance adjustments.

Key applications for the MCP4014T-202E/OT include but are not limited to:

  • Automated adjustments in consumer electronics
  • Calibration and tuning in industrial systems
  • Volume control in audio devices
  • LCD screen contrast settings
  • Feedback systems requiring precise resistance changes

Engineers and designers will appreciate its extended temperature range of -40°C to +125°C, which ensures reliable operation across various environmental conditions. Additionally, the device's robust endurance and data retention characteristics ensure that it can withstand the demands of applications that require frequent resistance adjustments over the product's lifetime.

Overall, the MCP4014T-202E/OT is a versatile and reliable choice for integrating digital potentiometer functionality into modern electronic designs, offering precision, durability, and ease of use in a miniature package.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2880 $50.4000
425+ $0.2364 $100.4700
660+ $0.2290 $151.1400
905+ $0.2216 $200.5480
1,170+ $0.2142 $250.6140
1,565+ $0.1920 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,209 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess