Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Measurement Error 0.1%
Voltage - I/O High 0.7V
Voltage - I/O Low 0.3V
Current - Supply 4.5mA
Voltage - Supply 2.7 V ~ 3.6 V
Meter Type 3 Phase
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Ultra Librarian 3D Model Ultra Librarian MCP3913A1T-E/MV CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-1147
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-1180
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-3012
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-1114
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-1155
Analog Devices Inc.
IC MEASUREMENT ENERGY SSOP / Meter IC
Need more? Email Us
ECAD model for AD71150ARSZ-RL
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-4064
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
ECAD model for AD71152ACPZ
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
ECAD model for AD71151ACPZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,600 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention