EN
  • EN
  • DE

AD71150ARSZ-RL

Part No AD71150ARSZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MEASUREMENT ENERGY SSOP / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number AD71150
Standard Package 1,500
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1345525-AD71150ARSZ-RL
Ultra Librarian 3D Model Ultra Librarian AD71150ARSZ-RL CAD Model

Description

Product Overview: AD71150ARSZ-RL from Analog Devices Inc.

The AD71150ARSZ-RL is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This op-amp is well-suited for a wide range of applications, including medical devices, test equipment, and professional audio equipment, due to its low noise, high speed, and precision capabilities.

Key Features:

  • Low Noise: The AD71150ARSZ-RL boasts exceptionally low noise levels, ensuring a clean and precise signal amplification, which is crucial for sensitive applications where signal integrity is paramount.
  • High Speed: With a swift slew rate and bandwidth, this op-amp can handle rapid changes in signal with ease, making it ideal for high-frequency applications.
  • High Precision: The device offers excellent dc performance, characterized by low offset voltage and very low drift over temperature, which translates to stable and accurate operation throughout its working range.
  • Single-Supply Operation: This amplifier is capable of operating from a single supply, which simplifies power supply design and is beneficial for battery-powered devices.
  • Dual-Supply Operation: For applications requiring a wider dynamic range, the AD71150ARSZ-RL can also operate with dual supplies.

Applications:

  • Medical instrumentation
  • Professional audio equipment
  • Active filters
  • Test and measurement systems
  • Analog signal processing

Package and Availability:

The AD71150ARSZ-RL is available in a compact, surface-mount SOIC package, making it easy to integrate into various circuit designs. The product is also available in reel packaging (RL suffix), which facilitates efficient assembly for high-volume production. Analog Devices Inc. ensures that this high-quality operational amplifier meets rigorous standards, providing reliability and performance for critical applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their support team for technical guidance.

You May Also Be Interested in

Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess