EN
  • EN
  • DE

MCP3909-I/SS

Part No MCP3909-I/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC POWER METERING-1 PHASE 24SSOP / Energy Metering IC with SPI Interface and Active Power Pulse Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.85V
Current - Supply 2.3mA
Supply Voltage (V) 4.5V ~ 5.5V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Part Number Series MCP3909
Manufacturer Pack Quantity 59
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807144-MCP3909-I/SS
Ultra Librarian 3D Model Ultra Librarian MCP3909-I/SS CAD Model

Description

The MCP3909-I/SS is a high-performance, analog front-end (AFE) device designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision AFE is specifically tailored for energy metering and power monitoring applications, offering a unique combination of features that facilitate accurate and reliable measurements.

Key Features

  • Integrated Analog-to-Digital Converters: The MCP3909-I/SS includes two 16-bit delta-sigma ADCs with a programmable gain amplifier, ensuring high-resolution data conversion with enhanced noise immunity.
  • Dedicated Energy Metering Datasheet: This device has been optimized for energy metering solutions, with a datasheet that details specifications relevant to metering applications, such as linearity, gain error, and phase error.
  • On-Chip Oscillator: With an internal oscillator that requires no external components, the MCP3909-I/SS simplifies design and reduces the bill of materials.
  • Multi-Function Pin Outputs: The device features configurable frequency outputs that can be used for calibration, power calculations, or as a clock reference for microcontrollers.
  • Daisy-Chain Capability: For applications requiring multiple AFEs, the MCP3909-I/SS supports daisy-chaining, allowing several devices to share a common SPI bus.

Applications

The MCP3909-I/SS is ideal for a wide range of applications where precise energy measurement is critical. These include:

  • Residential and commercial energy meters
  • Industrial power monitoring systems
  • Smart grid infrastructure
  • Renewable energy systems

Package and Availability

The device comes in a 20-lead SSOP (Shrink Small Outline Package), denoted by the suffix '/SS' in its part number. This compact package is suitable for space-constrained applications while providing adequate thermal performance.

For more information on the MCP3909-I/SS, including pricing and availability, interested parties should contact Microchip Technology or visit their official website to access datasheets, technical documentation, and support resources.

You May Also Be Interested in

Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
Lowest to $8.7910
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9228 $50.7540
135+ $0.7572 $102.2220
205+ $0.7335 $150.3675
285+ $0.7098 $202.2930
365+ $0.6862 $250.4630
490+ $0.6152 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 641 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess