EN
  • EN
  • DE

MCP3905AT-E/SS

Part No MCP3905AT-E/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description Energy Metering ICs with Active Real Power Pulse Output | IC POWER METER 1-PHASE 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.85V
Supply Current 2.7mA
Supply Voltage (V) 4.5V ~ 5.5V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number MCP3905A
Manufacturer Pack Quantity 2,100
MSL Level 1 (Unlimited)
Win Source Part Number 1221058-MCP3905AT-E/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3905AT-E/SS CAD Model

Description

Microchip Technology MCP3905AT-E/SS Energy Metering IC

The MCP3905AT-E/SS from Microchip Technology is a high-performance, analog front-end (AFE) integrated circuit designed for energy metering applications. This precision device is tailored to work in conjunction with single-phase power metering systems and is a key component for accurate energy measurement solutions.

Featuring an advanced delta-sigma analog-to-digital converter (ADC) with up to 16-bit resolution, the MCP3905AT-E/SS ensures high accuracy in the measurement of energy consumption. Its integrated programmable gain amplifier (PGA) allows for a wide range of current sensors, making it a versatile choice for various metering designs.

This IC is particularly suitable for residential and commercial energy meters, offering not just measurement capabilities but also providing tamper detection features that enhance the security and reliability of the metering system. With its ability to operate over a wide temperature range, the MCP3905AT-E/SS is robust and can perform reliably in diverse environmental conditions.

The MCP3905AT-E/SS comes in a compact SSOP (Shrink Small Outline Package) form factor, which is conducive to space-constrained applications. The device's low power consumption makes it an ideal choice for meters where energy efficiency is paramount. Furthermore, its compatibility with Microchip's portfolio of microcontrollers (MCUs) allows for seamless integration into a complete system solution.

Key features of the MCP3905AT-E/SS include:

  • High-accuracy energy measurement capabilities
  • Integrated features for tamper detection
  • Low-power operation for energy-efficient designs
  • Wide operating temperature range
  • Flexible interfacing with various types of current sensors
  • Compact SSOP packaging for space-saving applications

For designers and engineers looking to develop or upgrade their energy metering systems, the MCP3905AT-E/SS offers a reliable and precise solution that meets the stringent requirements of modern energy metering infrastructures.

You May Also Be Interested in

Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4028 $57.8476
42+ $2.7921 $117.2682
65+ $2.7048 $175.8120
89+ $2.6176 $232.9664
115+ $2.5303 $290.9845
153+ $2.2686 $347.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,733 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess