EN
  • EN
  • DE

MCP3905A-I/SS

Part No MCP3905A-I/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC POWER METERING-1 PHASE 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Input Impedance 390 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.85V
Operating Supply Current 2.7mA
Supply Voltage - Operating 4.5 V to 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 041563-MCP3905A-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3905A-I/SS CAD Model

Description

Microchip Technology's MCP3905A-I/SS Energy Metering IC

The MCP3905A-I/SS is a high-precision, analog front-end (AFE) integrated circuit designed by Microchip Technology, tailored specifically for the demanding requirements of energy metering applications. This advanced IC is a key component for the development of single-phase energy meters, providing accurate energy measurement and data management capabilities.

The device integrates two synchronous sampling delta-sigma Analog-to-Digital Converters (ADCs) with a programmable gain amplifier (PGA), making it capable of handling a wide range of current sensor outputs. The high-resolution ADCs ensure that the measurements are precise, which is critical for the accurate billing and monitoring of energy consumption.

The MCP3905A-I/SS is designed to work with a variety of voltage and current sensors, including current transformers and shunt resistors, providing flexibility in system design. The IC also features an on-chip voltage reference and phase compensation, which are essential for reducing system complexity and enhancing meter accuracy over temperature and time.

One of the standout features of the MCP3905A-I/SS is its support for tamper detection mechanisms. This functionality is crucial for preventing energy theft and ensuring the integrity of metering data. The device also includes a modulator output for easy interfacing with Microchip's PIC microcontrollers or any other MCU with an SPI interface, allowing for seamless integration into a wide range of metering systems.

Available in a compact SSOP-20 package, the MCP3905A-I/SS operates over an industrial temperature range, making it suitable for various environmental conditions. With its robust design and comprehensive feature set, the MCP3905A-I/SS from Microchip Technology stands out as an excellent choice for developers looking to create reliable and accurate energy metering solutions.

For detailed specifications, application notes, and support documentation, visit Microchip Technology's official website or contact their customer support team for assistance with your energy metering project requirements.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8713 $56.1390
70+ $1.5355 $107.4850
105+ $1.4875 $156.1875
140+ $1.4395 $201.5300
180+ $1.3915 $250.4700
245+ $1.2476 $305.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,532 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess