EN
  • EN
  • DE

MCP3562T-E/NC

Part No MCP3562T-E/NC
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20UQFN / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 153.6k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration -
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type -
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital -
Features Internal Oscillator, PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (3x3)
Mounting Type Surface Mount
Base Product Number MCP3562
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355834-MCP3562T-E/NC
Ultra Librarian 3D Model Ultra Librarian MCP3562T-E/NC CAD Model

Description

Microchip Technology MCP3562T-E/NC

The MCP3562T-E/NC is a highly precise, 24-bit Delta-Sigma Analog-to-Digital Converter (ADC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This ADC is specifically designed to meet the rigorous demands of high-resolution data acquisition systems, where noise reduction and accuracy are critical for performance.

Key Features:

  • High Resolution: The 24-bit resolution ensures that the MCP3562T-E/NC captures the finest details in analog signals, making it ideal for applications such as sensor interfacing, industrial process control, and precision measurement.
  • Delta-Sigma Modulation: Utilizing Delta-Sigma modulation allows the MCP3562T-E/NC to provide noise reduction and improved data accuracy, which is essential for low-frequency signal processing.
  • Programmable Data Rate: The device supports a wide range of data rates, enabling users to optimize the balance between speed and resolution to suit their specific application needs.
  • Low Power Consumption: Designed for efficiency, the MCP3562T-E/NC operates with low power consumption, making it suitable for battery-powered devices and applications where power availability is a constraint.
  • Multiple Interface Options: It offers versatile interfacing capabilities, including SPI, which allows for easy integration with a variety of microcontrollers and digital systems.
  • Temperature Range: The MCP3562T-E/NC operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The versatility of the MCP3562T-E/NC makes it an excellent choice for a wide range of applications. These include:

  • Industrial Automation and Process Control
  • Precision Instrumentation
  • Medical Devices and Diagnostic Equipment
  • Energy Management and Smart Grid Systems
  • Weight and Pressure Measurement Systems

With its combination of high precision, flexibility, and reliability, the MCP3562T-E/NC from Microchip Technology stands out as a superior ADC solution for professionals seeking to enhance their data acquisition systems.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess