EN
  • EN
  • DE

MCP3550T-50E/MS

Part No MCP3550T-50E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 22BIT SIGMA-DELTA 8MSOP / 22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Number of Bits 22
Sampling Rate (Per Second) 15
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Type Surface Mount
Base Product Number MCP3550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356428-MCP3550T-50E/MS
Ultra Librarian 3D Model Ultra Librarian MCP3550T-50E/MS CAD Model

Description

The MCP3550T-50E/MS from Microchip Technology is a high-precision, delta-sigma Analog-to-Digital Converter (ADC) that offers a unique blend of features designed to maximize accuracy and minimize system noise in measurement applications. This ADC is particularly suitable for applications requiring high-resolution data acquisition, such as industrial control systems, temperature sensing, and data logging systems.

Key Features

  • Resolution: The MCP3550T-50E/MS boasts a 22-bit resolution, ensuring that even the smallest changes in the analog signal are captured with high fidelity.
  • Low Noise: With an on-chip low noise programmable gain amplifier, this ADC provides an excellent signal-to-noise ratio, making it ideal for precision measurement tasks.
  • Sample Rate: It offers a fixed data output rate of 50 samples per second, which is suitable for many low-speed high-accuracy sensing applications.
  • Interface: The device uses a simple SPI-compatible serial interface that can easily be connected to microcontrollers and other digital systems.
  • Supply Voltage: It operates from a 2.7V to 5.5V supply, providing flexibility in various power environments.
  • Temperature Range: The MCP3550T-50E/MS is designed to perform over an industrial temperature range of -40°C to +125°C.
  • Package: It is offered in a space-saving 8-lead MSOP (Micro Small Outline Package) that is ideal for compact PCB designs.

Applications

The precision and robustness of the MCP3550T-50E/MS make it an excellent choice for a wide range of applications, including:

  • Industrial automation and process control
  • Temperature and pressure measurement systems
  • Weigh scales and battery-fueled systems
  • Data acquisition systems
  • Medical instrumentation

With its combination of accuracy, low power consumption, and ease of integration, the MCP3550T-50E/MS ADC from Microchip Technology is a versatile solution that meets the demands of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess