EN
  • EN
  • DE

BSC028N03CSC

Part No BSC028N03CSC
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+Rohs
Reference case QFN8
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 752412-BSC028N03CSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSC028N03CSC CAD Model

Description

The Infineon BSC028N03CSC is a OptiMOS™ power MOSFET designed for high-efficiency power conversion and management applications. This N-channel MOSFET is characterized by its very low on-resistance (Rds(on)) and fast switching behavior, leading to reduced power losses and improved overall system performance. It finds common use in synchronous rectification, DC-DC converters, and various switching applications.

Applications:

  • Synchronous Rectification in AC-DC Power Supplies
  • DC-DC Converters
  • High-Frequency Switching Applications
  • Motor Control Circuits
  • Battery Management Systems

Features:

  • N-Channel MOSFET
  • Very Low On-Resistance (Rds(on))
  • Fast Switching Speed
  • Logic Level Drive
  • Avalanche Rated
  • Pb-free; RoHS compliant

Benefits:

  • High Efficiency: Extremely low Rds(on) minimizes conduction losses, resulting in significant improvements in power conversion efficiency.
  • Fast Switching: Enables high-frequency operation, reducing switching losses and improving transient response in demanding applications.
  • Simplified Driving: Logic level drive capability facilitates direct interfacing with microcontrollers and other low-voltage control circuits.
  • Robustness: Avalanche rating provides increased protection against voltage transients and spikes, enhancing overall system reliability.
  • Environmentally Friendly: Pb-free and RoHS compliant, adhering to environmental regulations and standards.

Additional Details:

The BSC028N03CSC features a drain-source voltage (Vds) rating optimized for a range of power supply and DC-DC converter applications. Its exceptionally low gate charge (Qg) contributes to fast switching speeds and reduced gate drive power requirements. The device is typically available in a surface-mount package, designed for automated assembly and efficient thermal management. Detailed electrical characteristics, including Rds(on) vs. gate-source voltage (Vgs) curves and switching time parameters, are comprehensively documented in the manufacturer's datasheet. The BSC028N03CSC is engineered for achieving high power density and is specifically optimized for minimizing conduction and switching losses. This makes it a highly suitable choice for designers aiming to create efficient and reliable power electronic systems with enhanced performance.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess