EN
  • EN
  • DE

BZX84C8V2LT1

Part No BZX84C8V2LT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 225MW SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 575428-BZX84C8V2LT1
HTSUS 8541.10.0050
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Standard Package 3,000 pcs
Base Product Number BZX84C8
Supplier Device Package SOT-23-3 (TO-236)
Package / Case TO-236-3, SC-59, SOT-23-3
Mounting Type Surface Mount
Temperature Range - Operating -65°C ~ 150°C (TJ)
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Current - Reverse Leakage @ Vr 700 nA @ 5 V
Impedance (Max) (Zzt) 15 Ohms
Power - Max 225 mW
Tolerance ±5%
Voltage - Zener (Nom) (Vz) 8.2 V
Product Status Obsolete
Package Tape & Reel (TR)Cut Tape (CT)
Series BZX84CxxxLT1G
Mfr ON Semiconductor
Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Ultra Librarian 3D Model Ultra Librarian BZX84C8V2LT1 CAD Model

Description

ON Semiconductor BZX84C8V2LT1 Zener Diode

The BZX84C8V2LT1 is a high-performance Zener diode from ON Semiconductor, renowned for its reliability and efficiency in voltage regulation applications. This component is specifically designed to provide a precise voltage reference of 8.2V, making it ideal for a wide range of electronic circuits requiring a stable and accurate voltage source.

Key Features

  • Voltage Regulation: Offers a nominal Zener voltage of 8.2 volts, which is maintained with minimal fluctuation, ensuring consistent performance across various load conditions.
  • Power Dissipation: Capable of dissipating up to 300mW of power, which allows for adequate handling of transient power surges and ensures long-term stability.
  • Compact SOT-23 Package: The small surface-mount SOT-23 package is space-efficient, making it suitable for high-density PCB designs and portable electronic devices.
  • Wide Operating Temperature Range: Functions effectively across a broad temperature range from -55°C to +150°C, ensuring reliability in diverse operating environments.
  • Tolerance: Features a standard Zener voltage tolerance of ±5%, providing a balance between precision and cost-effectiveness.

Applications

The BZX84C8V2LT1 Zener diode is versatile and can be employed in various applications, including:

  • Voltage regulation circuits for stabilizing supply voltages
  • Overvoltage protection circuits to safeguard sensitive components
  • Reference voltage sources for analog-to-digital converters
  • Peak voltage clamping in signal processing circuits
  • Power management modules in consumer electronics

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The BZX84C8V2LT1 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it does not contain harmful substances such as lead, mercury, or cadmium. This commitment to sustainability makes the BZX84C8V2LT1 an excellent choice for manufacturers looking to create eco-friendly products without compromising on quality or performance.

With its precise voltage regulation, robust power handling, and compact form factor, the BZX84C8V2LT1 Zener diode from ON Semiconductor is an indispensable component for designers and engineers looking to enhance the stability and reliability of their electronic systems.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1,590+ $0.0315 $50.0850
3,865+ $0.0259 $100.1035
5,980+ $0.0251 $150.0980
8,235+ $0.0243 $200.1105
10,685+ $0.0234 $250.0290
14,290+ $0.0210 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 1590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess