EN
  • EN
  • DE

MCP3461R-E/ST

Part No MCP3461R-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000921-MCP3461R-E/ST
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Features Internal Oscillator, Temperature Sensor
Operating Temperature -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MCP3461R-E/ST CAD Model

Description

Microchip Technology MCP3461R-E/ST Precision ADC

The MCP3461R-E/ST from Microchip Technology is a high-precision, single-channel, 16-bit analog-to-digital converter (ADC) that offers exceptional performance and accuracy for a wide range of applications. This robust component is designed for industrial, automotive, and consumer applications where precise data acquisition is critical.

With its 16-bit resolution, the MCP3461R-E/ST ensures high-fidelity conversion of analog signals to digital data, allowing for accurate measurements and monitoring. The device operates over a broad voltage range, making it versatile for various system designs. Its precision is further enhanced by its differential input, which reduces common-mode noise and improves signal integrity.

The MCP3461R-E/ST features an on-board precision voltage reference, low-drift, and programmable gain amplifier (PGA), which allows users to amplify low-level signals without the need for external components. This integration not only saves board space but also simplifies the design process. The ADC supports an I2C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.

Key specifications of the MCP3461R-E/ST include:

  • 16-bit resolution with no missing codes
  • On-board 2.048V voltage reference
  • Programmable data rate up to 153.6 kSPS
  • One differential input pair
  • Extended temperature range: -40°C to +125°C
  • Operates from a single 2.7V to 5.5V supply
  • Low current consumption for power-sensitive applications
  • Small TSSOP-20 package for compact designs

Whether you are designing a precision sensor interface, a battery-powered device, or an industrial control system, the MCP3461R-E/ST provides the accuracy and reliability needed to achieve high-performance results. Its small form factor and integration of key features make it an excellent choice for engineers looking to streamline their designs and reduce time to market.

Overall, the MCP3461R-E/ST is a testament to Microchip Technology's commitment to providing innovative, high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6563 $51.1882
34+ $3.0001 $102.0034
52+ $2.9063 $151.1276
72+ $2.8126 $202.5072
92+ $2.7188 $250.1296
124+ $2.4376 $302.2624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 724 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess