EN
  • EN
  • DE

MCP3426A0T-E/MS

Part No MCP3426A0T-E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, Multi-Channel Analog-to-Digital Converter / IC ADC 16BIT I2C 15SPS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Resolution 16
Sampling Rate 15
Number of Inputs 2
Input Type Differential
Data Interface I2C
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features PGA
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 788305-MCP3426A0T-E/MS
Popularity Medium
Supply and Demand Status Limited
Family Name MCP3426
Introduction Date December 02, 2009
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP3426A0T-E/MS CAD Model

Description

Microchip Technology MCP3426A0T-E/MS Overview

The MCP3426A0T-E/MS from Microchip Technology is a highly precise, low-power, two-channel analog-to-digital converter (ADC) that provides a seamless interface for various sensor and monitoring applications. This 16-bit ADC with on-board voltage reference operates within a 2.7V to 5.5V range, making it versatile for both portable and fixed power supply designs.

Key Features

  • Resolution: The device boasts a 16-bit resolution, ensuring high precision in measurement with minimal data signal loss.
  • Channels: It has two fully differential input channels, which are ideal for measuring voltage differences without interference from common mode noise.
  • Programmable Data Rate: Users can select from several conversion rates, ranging from 15 samples per second (SPS) to 240 SPS, allowing for flexibility between resolution and speed.
  • Internal Oscillator: The MCP3426A0T-E/MS includes an internal oscillator, eliminating the need for external components and simplifying design.
  • Extended Temperature Range: This ADC is designed to operate over an industrial temperature range of -40°C to +125°C, suitable for harsh environments.
  • Low Current Consumption: It features a low current design, consuming just 135 µA (typical) at 5V, which helps in extending battery life for portable applications.
  • Communication: The device communicates via an I2C-compatible serial interface, supporting standard, fast, and high-speed modes for easy integration with microcontrollers.

Applications

The MCP3426A0T-E/MS is ideal for a wide range of applications including:

  • Industrial monitoring systems
  • Battery-powered devices
  • Data acquisition
  • Portable instrumentation
  • Medical devices and equipment
  • Smart sensors

With its small MSOP-8 package, the MCP3426A0T-E/MS is designed for space-constrained applications, while providing robust and reliable performance. Its integrated features and ease of use make it a go-to choice for engineers and designers looking to enhance the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9208 $62.2872
21+ $5.6780 $119.2380
32+ $5.5013 $176.0416
44+ $5.3234 $234.2296
57+ $5.1467 $293.3619
76+ $4.6142 $350.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,868 pieces
In Stock: 5,434 pieces Factory Stock: 5,434 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess