The Microchip MCP3425A3T-E/CH is a highly precise single-channel analog-to-digital converter (ADC) that offers a seamless interface for various sensor and measurement applications. This 16-bit ADC is part of Microchip's MCP3425 series, designed to provide accurate data conversion from analog signals to digital form, ensuring reliability and consistency in data acquisition tasks.
The MCP3425A3T-E/CH operates over an extended temperature range, making it suitable for industrial environments. Its compact SOT-23-6 package allows for easy integration into space-constrained designs, while its low power consumption makes it ideal for battery-powered devices.
Key Features:
- Resolution: 16-bit resolution provides high accuracy for sensitive applications.
- Sampling Rate: Configurable to 15, 60, or 240 samples per second, allowing flexibility in balancing speed and power consumption.
- On-Board Voltage Reference: An internal 2.048V reference voltage ensures stable measurements.
- Communication: I2C interface facilitates easy communication with most microcontrollers, with support for both standard and fast mode.
- Programmable Gain Amplifier: Offers gains of 1, 2, 4, or 8, enabling the ADC to read a wide range of input signals effectively.
- Extended Temperature Range: Operates between -40°C to +125°C, ensuring reliability in extreme conditions.
- Low Power: The device's low current consumption is ideal for portable and remote sensing applications.
The MCP3425A3T-E/CH is a versatile ADC solution that can be used in a variety of applications including industrial control systems, temperature sensing, battery monitoring, and medical devices. Its high resolution and programmable features make it a go-to choice for engineers and developers looking to ensure precision in their digital measurement systems. With Microchip's reputation for quality, this ADC is a reliable component for any precision-based conversion requirement.