Microchip MCP2561FD-H/P CAN FD Transceiver
The MCP2561FD-H/P is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This particular model is well-suited for automotive and industrial applications that require high-speed data communication with robust error detection and correction capabilities.
The device conforms to the ISO 11898-2:2016 standard and offers support for both CAN and CAN Flexible Data (CAN FD) communication protocols. The CAN FD is an extension of the classic CAN protocol with higher bandwidth, up to 8 Mbps, making the MCP2561FD-H/P an excellent choice for systems that require faster data transfer rates and more flexible data payloads.
This transceiver comes in a PDIP (Plastic Dual In-line Package), which is a through-hole package suitable for prototyping and for applications where space constraints are not a primary concern. The "H" in the part number indicates that the device is designed to operate in the high-temperature range, making it reliable in extreme environments.
Key features of the MCP2561FD-H/P include:
- High-Speed CAN FD: Supports CAN FD for data rates up to 8 Mbps.
- Robust Protection: Includes protections against damage due to over-temperature, over-current, and electrostatic discharge (ESD).
- Low Power Mode: An extremely low-current standby mode minimizes power consumption when the network is idle.
- Interoperability: Seamless operation with Microchip's CAN controllers and a broad range of microcontrollers.
- VIO Supply Pin: Allows for direct interfacing with 3.3V to 5V microcontrollers without the need for level shifters.
The MCP2561FD-H/P is an ideal choice for developers looking to implement CAN FD in their designs, offering a mix of high-speed performance, reliability, and ease of integration. Whether it is used in automotive powertrain applications, advanced driver assistance systems, or industrial automation, this transceiver delivers the necessary functionality to meet the rigorous demands of modern communication networks.