Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1086819-PCA9554AD,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9554AD,118 CAD Model

Description

NXP PCA9554AD,118 - 8-bit I2C and SMBus I/O Expander

The NXP PCA9554AD,118 is a sophisticated 8-bit I/O expander designed to enhance the functionality of microcontrollers in a wide range of applications. It operates via the I2C-bus and SMBus, providing an efficient solution for systems with limited GPIOs. This versatile component is ideal for extending the control and monitoring capabilities of a host system without the need for additional microcontroller pins.

Encased in a compact SO16 package, the PCA9554AD,118 offers a seamless integration into your existing circuit designs. Its 400 kHz fast I2C-bus interface allows quick communication with the host controller, ensuring responsive and efficient operation. The device also features eight configurable I/O pins, which can be independently set as inputs or outputs, providing the designer with the flexibility to adapt the expander to various application requirements.

One of the key benefits of the PCA9554AD,118 is its built-in level shifting capability, enabling it to interface with different logic levels, thus simplifying the design process when connecting devices operating at varying voltages. Additionally, its interrupt output feature is particularly useful for alerting the host microcontroller when input states change, reducing the need for continuous polling and saving valuable processor resources.

The robust design of the PCA9554AD,118 includes features such as power-up reset, ensuring a predictable start-up state for all I/Os, and a polarity inversion register, which allows users to invert the polarity of the input port data. This flexibility is essential for accommodating diverse hardware configurations and simplifying software development.

Overall, the NXP PCA9554AD,118 is an excellent choice for designers looking to expand the I/O capabilities of their systems. Whether it's being used in industrial control systems, servers, personal electronics, or any application where I/O expansion is needed, this I/O expander delivers reliability, versatility, and performance, making it a valuable component in any electronic project.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.3113
ECAD model for NCA9555
Exar Corporation
8-BIT SPI GPIO EXPANDER WITH INTEGRATED LEVEL SHIFTERS | IC I/O PORT EXPANDER 8 BIT SPI G
Need more? Email Us
ECAD model for XRA1404IL16TR-F
NXP / Nexperia
Remote 8-bit I/O expander for Fm+ I2C-bus with reset
Lowest to $29.5455
ECAD model for PCA9670BS
NXP / Nexperia
Remote 8-bit I/O expander for I2C-bus
Lowest to $0.5653
ECAD model for PCF8574PN
Texas Instruments
REMOTE 8-BIT I2C AND SMBus I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Lowest to $1.0055
ECAD model for PCA9554ARGTR
Texas Instruments
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH RESET AND CONFIGURATION REGISTERS
Need more? Email Us
ECAD model for PCA9557PWTG4
Texas Instruments
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH RESET AND CONFIGURATION REGISTERS
Need more? Email Us
ECAD model for PCA9557DRG4
NXP / Nexperia
16-bit I2C-bus and SMBus low power I/O port with interrupt and reset
Lowest to $37.6503
ECAD model for PCA9539RBS
NXP / Nexperia
Remote 8-bit I/O expander for I2C-bus with interrupt
Lowest to $3.6531
ECAD model for PCA8574AN

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3122 $52.4880
95+ $1.0767 $102.2865
145+ $1.0430 $151.2350
200+ $1.0094 $201.8800
260+ $0.9757 $253.6820
345+ $0.8748 $301.8060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention