Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 1.7MHz
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1221012-MCP23017-E/SP
Manufacturer Homepage www.microchip.com
Family Name MCP23017
Introduction Date June 23, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Automotive, Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development, LED Lighting, Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MCP23017-E/SP CAD Model

Description

Microchip Technology's MCP23017-E/SP I/O Expander

The MCP23017-E/SP from Microchip Technology is a versatile 16-bit I/O expander with an SPI interface that provides an easy way to expand the available I/O on a microcontroller or microprocessor. This integrated circuit is perfect for applications where additional I/Os are necessary or where PCB space is at a premium, such as in automotive environments, industrial controls, and consumer electronics.

This robust component operates over a wide voltage range (2.7V to 5.5V), making it suitable for interfacing with both 3.3V and 5V systems. Its 16 individual I/O pins can be configured as either inputs or outputs, allowing for a flexible adaptation to specific needs. The MCP23017-E/SP features high drive outputs with 25 mA sink/source capability, which is ideal for directly driving LEDs or other low-power devices.

One of the key features of the MCP23017-E/SP is its built-in interrupt output which can be connected to the interrupt input of a microcontroller. This feature significantly reduces the microcontroller's workload by indicating when an input state has changed, thus avoiding the need for the microcontroller to continuously poll the I/O expander.

Furthermore, the device includes an internal weak pull-up resistor for each I/O pin, which can be configured through software, and a hardware address pin that allows multiple devices to share the same SPI bus, up to eight devices, offering the possibility to extend the I/O capability up to 128 additional pins.

For ease of use, the MCP23017-E/SP is available in a 28-pin SPDIP package, making it straightforward to integrate into a variety of design layouts. Its operational temperature range from -40°C to +125°C ensures reliability and performance in extreme conditions.

Overall, the MCP23017-E/SP is a powerful solution for system designers looking to increase the I/O capabilities of their projects without increasing the complexity or the cost significantly. Its mix of features and ease of integration make it an excellent choice for expanding the functionality of a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4477
ECAD model for TCA6416PWR
Texas Instruments
IC I/O EXPANDER I2C 16B 24VQFN
Lowest to $4.8128
ECAD model for PCF8575CRGER
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
ECAD model for CY8C9540A-24PVXI
Renesas Electronics America
IC XPNDR PARALLEL 44PLCC
Lowest to $9.7899
ECAD model for CS82C55A-5
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $13.6229
ECAD model for LPC47M292-NR
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
ECAD model for CAT9555HV6I
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
ECAD model for CDP1852E
STMicroelectronics
IC PORT EXPANDER 18BIT 25FIPCHIP
Lowest to $5.8676
ECAD model for STMPE1801BJR
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $2.4397
ECAD model for PCA9535CD,118

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8200 $50.7600
44+ $2.3138 $101.8072
67+ $2.2415 $150.1805
93+ $2.1692 $201.7356
120+ $2.0969 $251.6280
160+ $1.8800 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,610 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention