Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features I/O Expander 8 I²C 20-SSOP
Manufacturer Microchip Technology
Package Reel - TR
Number of I/O 8
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name MCP23009
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP23009T-E/SSCT, MCP23009T-E/SSDKR, MCP23009T-E/SS-ND, MCP23009T-E/SSTR
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926633-MCP23009T-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP23009T-E/SS CAD Model

Description

Microchip Technology MCP23009T-E/SS

The MCP23009T-E/SS is a versatile and robust 8-Bit I/O Expander with Serial Interface from Microchip Technology, designed to provide additional I/O capabilities to microcontroller-based systems. This integrated circuit is a perfect solution for applications where additional inputs/outputs are necessary, particularly when I/O pins on the main controller are limited.

Key Features:

  • I2C Interface: The device uses an I2C serial interface for communication, enabling easy connection to most microcontrollers with minimal pin usage. This interface supports standard, fast, and high-speed modes.
  • 8-Bit I/O Ports: It offers eight programmable I/O pins that can be configured as inputs or outputs, providing flexibility for various application requirements.
  • Interrupt Output: An interrupt output pin is available and can be configured to alert the host microcontroller of an input change, which is valuable for real-time responsiveness.
  • High-Current Sink/Source: The I/O pins are capable of sinking/sourcing up to 25 mA, allowing them to drive LEDs or other low-power devices directly.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the MCP23009T-E/SS is suitable for industrial and automotive environments.
  • Configurable Polarity: Input polarity inversion is supported, which can be useful in simplifying software handling of input signals.

Applications:

The MCP23009T-E/SS is ideal for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Robotics
  • Smart appliances

Its small SSOP package makes it a compact choice for space-constrained applications. The combination of features makes the MCP23009T-E/SS a highly adaptable component that can address the expanding needs of complex electronic systems, ensuring efficient and reliable operation in both simple and sophisticated designs.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $3.5910
ECAD model for PCA9555D,118
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.6749
ECAD model for PCA9539RPW,118
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
ECAD model for CMQ82C55AZ
Microchip Technology
PM8054: SXP 12G
Lowest to $290.8657
ECAD model for PM8054B-F3GI
Maxim Integrated
IC XPNDR 400KHZ I2C JTAG 20TSSOP
Lowest to $15.9494
ECAD model for DS4550E+
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $2.3760
ECAD model for PCA9534PW,112
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $0.8379
ECAD model for PCA9535PW,112
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
ECAD model for PCA9554ADB,112
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
ECAD model for MAX7323ATE+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5304 $50.6080
49+ $2.0762 $101.7338
75+ $2.0113 $150.8475
103+ $1.9464 $200.4792
133+ $1.8816 $250.2528
178+ $1.6869 $300.2682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,340 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention