EN
  • EN
  • DE

MCP2210-I/MQ

Part No MCP2210-I/MQ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONVERTER USB-SPI 20-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Bridge, USB to SPI USB 2.0 SPI Interface 20-VQFN (5x5)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Package 20-VQFN Exposed Pad
Case / Package 20-VQFN (5x5)
Family Name MCP2210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884141-MCP2210-I/MQ
Ultra Librarian 3D Model Ultra Librarian MCP2210-I/MQ CAD Model

Description

Microchip Technology MCP2210-I/MQ

The MCP2210-I/MQ from Microchip Technology is a highly versatile USB-to-SPI protocol converter that bridges the gap between your computer's USB port and SPI (Serial Peripheral Interface) devices. This compact and efficient integrated circuit is designed for applications that require easy and reliable communication between the USB interface and multiple SPI devices.

Key Features:

  • USB 2.0 Full-Speed Compatible: The MCP2210-I/MQ operates at USB 2.0 full speed, ensuring a fast and efficient data transfer rate of 12 Mbps.
  • Integrated SPI Interface: With the built-in SPI interface, this product can easily communicate with up to nine SPI slave devices, making it a flexible solution for a variety of applications.
  • Customizable Configuration: The device allows for extensive configuration of the SPI bus parameters, including bit rate, chip select, and more, to match the requirements of the connected SPI devices.
  • GPIO Functionality: Nine general-purpose input/output (GPIO) pins provide additional interfacing capabilities, further enhancing the versatility of the MCP2210-I/MQ.
  • EEPROM Memory: On-board 256 bytes of user-accessible EEPROM allow for storing custom USB descriptors, device configuration, and user data.
  • Comprehensive Software Support: Microchip provides a software development kit (SDK) that includes a DLL package and a graphical user interface (GUI) to simplify the design process and reduce time to market.

Applications:

The MCP2210-I/MQ is ideal for a wide range of applications, including but not limited to industrial control systems, PC peripherals, medical devices, and consumer electronics. Its ability to function as a bridge between USB and SPI allows for seamless integration of SPI devices into modern computer systems without the need for complex and costly hardware redesigns.

With its ease of use, flexibility, and Microchip's renowned reliability, the MCP2210-I/MQ is the perfect solution for developers looking to add USB connectivity to their SPI-based systems.

You May Also Be Interested in

Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,179 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess