EN
  • EN
  • DE

MCP2150T-I/SS

Part No MCP2150T-I/SS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IrDA® Standard Protocol Stack Controller Supporting DTE Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Protocol IRDA
Function Controller
Interface UART
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 125°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1221003-MCP2150T-I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP2150
Introduction Date May 29, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP2150T-I/SS CAD Model

Description

Microchip Technology's MCP2150T-I/SS

The MCP2150T-I/SS is a cutting-edge, highly integrated IrDA® Standard Protocol Stack Controller from the renowned manufacturer Microchip Technology. Designed to facilitate infrared communication in embedded systems, this device serves as a bridge between the Universal Asynchronous Receiver/Transmitter (UART) and the infrared (IR) optical transceiver.

Key Features:

  • IrDA® Standard Compliant: The MCP2150T-I/SS adheres to the latest IrDA® physical layer standards, ensuring compatibility with a wide range of IR devices.
  • UART Interface: It features a UART interface with baud rates up to 115.2 kbps, enabling seamless serial communication with microcontrollers or processors.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low power consumption, making it ideal for battery-operated devices.
  • Compact SSOP Package: The device is available in a space-saving 20-pin SSOP (Shrink Small Outline Package) form factor, which is beneficial for designs with limited PCB space.
  • Extended Temperature Range: The MCP2150T-I/SS is built to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Integrated Protocol Handling: It offloads the host processor by handling the complete IrDA® protocol stack, including the IrLAP, IrLMP, TinyTP, and IrCOMM layers.

Applications:

The versatility of the MCP2150T-I/SS makes it suitable for a diverse range of applications, including:

  • Wireless Infrared Data Communication for Medical Devices
  • Consumer Electronics such as Cameras and Printers
  • Industrial Equipment requiring Remote Diagnostics
  • Mobile Communication Devices for Data Exchange

Conclusion:

With its robust feature set and Microchip Technology's reputation for quality, the MCP2150T-I/SS stands out as an excellent choice for developers looking to implement IrDA® standard wireless connectivity in their designs. Its ease of integration, power efficiency, and reliability make it a go-to solution for a multitude of infrared communication applications.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
Lowest to $10.0855

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4920 $60.4120
26+ $4.5057 $117.1482
40+ $4.3647 $174.5880
55+ $4.2238 $232.3090
71+ $4.0841 $289.9711
95+ $3.6614 $347.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess