EN
  • EN
  • DE

MCP2150-I/SO

Part No MCP2150-I/SO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC IRDA STD CONTROLLER 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol IRDA
Purpose Controller
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 125°C
Case / Package 18-SOIC
Win Source Part Number 041558-MCP2150-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP2150
Introduction Date May 29, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP2150-I/SO CAD Model

Description

The MCP2150-I/SO from Microchip Technology is a highly integrated IrDA® (Infrared Data Association) protocol stack controller designed to facilitate the implementation of wireless infrared communication in a wide array of applications. This device is housed in a compact SOIC package, making it suitable for space-constrained applications.

Key Features

  • IrDA Standard Compliant: The MCP2150-I/SO adheres to the latest IrDA physical layer standards, ensuring compatibility with other IrDA devices and enabling data rates of up to 115.2 kbps.
  • Integrated Protocol Stack: It comes with a built-in IrDA protocol stack, which includes the IrLAP (Infrared Link Access Protocol) and IrLMP (Infrared Link Management Protocol), reducing the complexity of software development.
  • Host Interface: The device features an easy-to-use UART interface for communication with a host microcontroller, allowing for straightforward integration into existing designs.
  • Low Power Consumption: Designed with power efficiency in mind, the MCP2150-I/SO is ideal for battery-operated devices due to its low power consumption modes.
  • Flexible Baud Rate: The baud rate generator supports a wide range of frequencies, providing flexibility in choosing the appropriate data rate for your application.

Applications

The MCP2150-I/SO is versatile and can be used in various applications, including but not limited to:

  • Wireless Infrared Data Communication for PDAs, Notebooks, and Desktop PCs
  • Mobile Phones Accessories
  • Printers and Printer Accessories
  • Medical and Industrial Data Collection Devices

Technical Specifications

The MCP2150-I/SO operates over a voltage range of 2.7V to 5.5V, which is suitable for most 3.3V and 5V systems. Its operating temperature range from -40°C to +85°C ensures reliability across diverse environments.

Summary

The Microchip MCP2150-I/SO is a comprehensive solution for developers looking to add IrDA wireless connectivity to their products without the overhead of implementing a complete protocol stack. With its ease of integration, power efficiency, and support for standard IrDA communication, the MCP2150-I/SO is an excellent choice for enabling infrared data exchange in a multitude of electronic devices.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6080 $53.2560
17+ $6.2425 $106.1225
25+ $6.0474 $151.1850
35+ $5.8524 $204.8340
45+ $5.6573 $254.5785
60+ $5.0720 $304.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess